Nortek, Inc. Ventilator 355BR

Description
22-1/4 INCH 22-1/4 INCH 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 4.3 AMPERE CURRENT RATING 1050 RPM SPEED RATING 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE APPROVAL UL DOME MATERIAL PVC DOME COLOR BROWN DOME SIZE 23-1/4 INCH DIA 355 MODEL
Datasheet
Description
22-1/4 INCH 22-1/4 INCH 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 4.3 AMPERE CURRENT RATING 1050 RPM SPEED RATING 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE APPROVAL UL DOME MATERIAL PVC DOME COLOR BROWN DOME SIZE 23-1/4 INCH DIA 355 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 355BR - Nortek, Inc.
Providence, RI, USA
Ventilator
355BR
Ventilator 355BR
22-1/4 INCH 22-1/4 INCH 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 4.3 AMPERE CURRENT RATING 1050 RPM SPEED RATING 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE APPROVAL UL DOME MATERIAL PVC DOME COLOR BROWN DOME SIZE 23-1/4 INCH DIA 355 MODEL
  • 22-1/4 INCH
  • 22-1/4 INCH
  • 8 INCH
  • 120 VAC INPUT SUPPLY RATING
  • ROOF APPLICATION
  • 4.3 AMPERE CURRENT RATING
  • 1050 RPM SPEED RATING
  • 14 INCH BLADE DIAMETER
  • 1200 CFM DELIVERY RATE
  • APPROVAL UL
  • DOME MATERIAL PVC
  • DOME COLOR BROWN
  • DOME SIZE 23-1/4 INCH DIA
  • 355 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 355BR
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 275203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 92 SCFM (156 m³/hr)
View Details
Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details