Nortek, Inc. Ventilator L500

Description
CENTRIFUGAL TYPE WHITE FINISH 12-1/4 INCH 21-1/2 INCH 11-3/4 INCH 120 VOLT AC INPUT SUPPLY RATING CEILING APPLICATION 2.2 AMP AT 60 HERTZ CURRENT RATING 232 WATT POWER RATING 810 RPM SPEED RATING RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 538 CFM (HORIZONTAL), 539 CFM (VERTICAL) DELIVERY RATE 6.7 SONES (HORIZONTAL), 6.4 SONES (VERTICAL) SOUND RATING LOSONE SELECT[R] BRAND APPLICABLE STANDARD UL, CUL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DUCT CONNECTOR, (2) IMPACT-RESISTANT CENTRIFUGAL BLOWER WHEEL, QUIET AUTOMATIC BACKDRAFT DAMPER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR L500 MODEL
Datasheet
Description
CENTRIFUGAL TYPE WHITE FINISH 12-1/4 INCH 21-1/2 INCH 11-3/4 INCH 120 VOLT AC INPUT SUPPLY RATING CEILING APPLICATION 2.2 AMP AT 60 HERTZ CURRENT RATING 232 WATT POWER RATING 810 RPM SPEED RATING RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 538 CFM (HORIZONTAL), 539 CFM (VERTICAL) DELIVERY RATE 6.7 SONES (HORIZONTAL), 6.4 SONES (VERTICAL) SOUND RATING LOSONE SELECT[R] BRAND APPLICABLE STANDARD UL, CUL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DUCT CONNECTOR, (2) IMPACT-RESISTANT CENTRIFUGAL BLOWER WHEEL, QUIET AUTOMATIC BACKDRAFT DAMPER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR L500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L500 - Nortek, Inc.
Providence, RI, USA
Ventilator
L500
Ventilator L500
CENTRIFUGAL TYPE WHITE FINISH 12-1/4 INCH 21-1/2 INCH 11-3/4 INCH 120 VOLT AC INPUT SUPPLY RATING CEILING APPLICATION 2.2 AMP AT 60 HERTZ CURRENT RATING 232 WATT POWER RATING 810 RPM SPEED RATING RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 538 CFM (HORIZONTAL), 539 CFM (VERTICAL) DELIVERY RATE 6.7 SONES (HORIZONTAL), 6.4 SONES (VERTICAL) SOUND RATING LOSONE SELECT[R] BRAND APPLICABLE STANDARD UL, CUL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DUCT CONNECTOR, (2) IMPACT-RESISTANT CENTRIFUGAL BLOWER WHEEL, QUIET AUTOMATIC BACKDRAFT DAMPER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR L500 MODEL
  • CENTRIFUGAL TYPE
  • WHITE FINISH
  • 12-1/4 INCH
  • 21-1/2 INCH
  • 11-3/4 INCH
  • 120 VOLT AC INPUT SUPPLY RATING
  • CEILING APPLICATION
  • 2.2 AMP AT 60 HERTZ CURRENT RATING
  • 232 WATT POWER RATING
  • 810 RPM SPEED RATING
  • RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 538 CFM (HORIZONTAL), 539 CFM (VERTICAL) DELIVERY RATE
  • 6.7 SONES (HORIZONTAL), 6.4 SONES (VERTICAL) SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPLICABLE STANDARD UL, CUL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DUCT CONNECTOR, (2) IMPACT-RESISTANT CENTRIFUGAL BLOWER WHEEL, QUIET AUTOMATIC BACKDRAFT DAMPER
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
  • L500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L500
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 21.5 inch (546 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Extractor Fans - 315479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 706 SCFM (1200 m³/hr)
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details