Nortek, Inc. Ventilator 356BR

Description
BROWN DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 1500 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL 14 INCH BLADE DIAMETER 1600 CFM DELIVERY RATE DOME DIAMETER 23-1/4 INCH MOTOR TYPE SPLIT CAPACITOR MOUNTING TYPE ROOF APPROVAL UL, HVI
Datasheet
Description
BROWN DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 1500 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL 14 INCH BLADE DIAMETER 1600 CFM DELIVERY RATE DOME DIAMETER 23-1/4 INCH MOTOR TYPE SPLIT CAPACITOR MOUNTING TYPE ROOF APPROVAL UL, HVI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 356BR - Nortek, Inc.
Providence, RI, USA
Ventilator
356BR
Ventilator 356BR
BROWN DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 1500 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL 14 INCH BLADE DIAMETER 1600 CFM DELIVERY RATE DOME DIAMETER 23-1/4 INCH MOTOR TYPE SPLIT CAPACITOR MOUNTING TYPE ROOF APPROVAL UL, HVI
  • BROWN DOME FINISH
  • 22-1/4 INCH
  • 22-1/4 INCH
  • 8 INCH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 8 AMP CURRENT RATING
  • 1500 RPM SPEED RATING
  • PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL
  • 14 INCH BLADE DIAMETER
  • 1600 CFM DELIVERY RATE
  • DOME DIAMETER 23-1/4 INCH
  • MOTOR TYPE SPLIT CAPACITOR
  • MOUNTING TYPE ROOF
  • APPROVAL UL, HVI
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 356BR
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details