Nortek, Inc. Ventilator MP100

Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.5 AMPERE CURRENT RATING 2750 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 110 CFM DELIVERY RATE 1 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet
Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.5 AMPERE CURRENT RATING 2750 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 110 CFM DELIVERY RATE 1 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - MP100 - Nortek, Inc.
Providence, RI, USA
Ventilator
MP100
Ventilator MP100
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.5 AMPERE CURRENT RATING 2750 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 110 CFM DELIVERY RATE 1 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
  • CENTRIFUGAL TYPE
  • EPOXY PAINT FINISH
  • 10-1/2 INCH
  • 11 INCH
  • 9-1/2 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 0.5 AMPERE CURRENT RATING
  • 2750 RPM SPEED RATING
  • 20 GAUGE RUGGED STEEL HOUSING MATERIAL
  • 110 CFM DELIVERY RATE
  • 1 SONES SOUND RATING
  • APPROVAL UL (CANADA AND US)
  • DUCT SIZE 6 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number MP100
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 11.0 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 12.0 inch (304 mm)
Air Flow Rate 468 SCFM (795 m³/hr)
View Details
High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details