Nortek, Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 2.19 INCH W X 2.54 INCH D X 2.65 INCH H SIZE 30 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S) | |
| 2.25 INCH W X 2.25 INCH D X 3.75 INCH H SIZE UL (CANADA AND US) APPROVAL 10 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S) | |
| 2.312 INCH W X 1.775 INCH D X 2.312 INCH H SIZE UL (CANADA AND US) APPROVAL 10 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S) | |
| 6-5/8 INCH W X 3-11/16 INCH D X 3-3/4 INCH H SIZE USED ON NM100/NM200 MASTER STATION | |
| 6-5/8 INCH W X 3-3/4 INCH D X 4-5/8 INCH H SIZE USED ON NM100/NM200 MASTER STATION | |
| ALLURE[R] BRAND USED ON MOTOR WS3 MODEL | |
| TRI-VOLT TYPE UL (CANADA AND US) APPROVAL FOOT MOUNTING 20 VOLT AMP POWER RATING 120 VOLT AC PRIMARY VOLTAGE 8/16/24 VOLT SECONDARY VOLTAGE NUMBER OF GANG 1 | |
| USED ON E661 SERIES RANGE HOOD |