Nortek, Inc. Ventilator L500K

Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.2 AMPERE CURRENT RATING 232 W POWER RATING 700/705 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 481 CFM DELIVERY RATE 4.4 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL GRILLE DIMENSION 23-1/4 INCH L X 14 INCH W DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L500 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.2 AMPERE CURRENT RATING 232 W POWER RATING 700/705 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 481 CFM DELIVERY RATE 4.4 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL GRILLE DIMENSION 23-1/4 INCH L X 14 INCH W DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L500K - Nortek, Inc.
Providence, RI, USA
Ventilator
L500K
Ventilator L500K
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.2 AMPERE CURRENT RATING 232 W POWER RATING 700/705 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 481 CFM DELIVERY RATE 4.4 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL GRILLE DIMENSION 23-1/4 INCH L X 14 INCH W DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L500 MODEL
  • CENTRIFUGAL TYPE
  • 21-1/2 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • KITCHEN APPLICATION
  • 2.2 AMPERE CURRENT RATING
  • 232 W POWER RATING
  • 700/705 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 481 CFM DELIVERY RATE
  • 4.4 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • GRILLE MATERIAL METAL
  • GRILLE DIMENSION 23-1/4 INCH L X 14 INCH W
  • DUCT SIZE 18-1/2 INCH X 4-1/2 INCH
  • L500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L500K
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-075A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details