Nortek, Inc. Blower HLB3

Description
IN-LINE TYPE 11-3/4 INCH LENGTH X 12-1/4 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 260 CFM (VERTICAL), 280 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 8 INCH OR 10 INCH INLET SIZE 8 INCH OR 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 2.6 AMP INCLUDES 8 DUCT CONNECTOR, (1) 8 TO 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
Datasheet
Description
IN-LINE TYPE 11-3/4 INCH LENGTH X 12-1/4 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 260 CFM (VERTICAL), 280 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 8 INCH OR 10 INCH INLET SIZE 8 INCH OR 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 2.6 AMP INCLUDES 8 DUCT CONNECTOR, (1) 8 TO 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - HLB3 - Nortek, Inc.
Providence, RI, USA
Blower
HLB3
Blower HLB3
IN-LINE TYPE 11-3/4 INCH LENGTH X 12-1/4 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 260 CFM (VERTICAL), 280 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 8 INCH OR 10 INCH INLET SIZE 8 INCH OR 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 2.6 AMP INCLUDES 8 DUCT CONNECTOR, (1) 8 TO 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
  • IN-LINE TYPE
  • 11-3/4 INCH LENGTH X 12-1/4 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 260 CFM (VERTICAL), 280 CFM (HORIZONTAL) FLOW RATE
  • AIR CIRCULATION APPLICATION
  • GALVANIZED STEEL HOUSING MATERIAL
  • ROOF MOUNTING TYPE
  • 8 INCH OR 10 INCH INLET SIZE
  • 8 INCH OR 10 INCH OUTLET SIZE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 2.6 AMP
  • INCLUDES 8 DUCT CONNECTOR, (1) 8 TO 10 ROUND TRANSITION, HANGER KIT
  • PACKAGING QUANTITY 1 PER CARTON
  • HLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number HLB3
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Extractor Fans - 2192987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 503 SCFM (855 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details