Nortek, Inc. Ventilator L700L

Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.9 AMPERE CURRENT RATING 313 W POWER RATING 1090/1205 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 681 CFM DELIVERY RATE 3.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L700 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.9 AMPERE CURRENT RATING 313 W POWER RATING 1090/1205 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 681 CFM DELIVERY RATE 3.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L700L - Nortek, Inc.
Providence, RI, USA
Ventilator
L700L
Ventilator L700L
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.9 AMPERE CURRENT RATING 313 W POWER RATING 1090/1205 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 681 CFM DELIVERY RATE 3.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L700 MODEL
  • CENTRIFUGAL TYPE
  • 21-1/2 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 2.9 AMPERE CURRENT RATING
  • 313 W POWER RATING
  • 1090/1205 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 681 CFM DELIVERY RATE
  • 3.7 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • GRILLE MATERIAL METAL
  • DUCT SIZE 18-1/2 INCH X 4-1/2 INCH
  • L700 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L700L
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details