Nortek, Inc. Ventilator L250L

Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.1 AMPERE CURRENT RATING 166 W POWER RATING 1005/1115 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 245 CFM DELIVERY RATE 2.3 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH DIA L250 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.1 AMPERE CURRENT RATING 166 W POWER RATING 1005/1115 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 245 CFM DELIVERY RATE 2.3 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH DIA L250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L250L - Nortek, Inc.
Providence, RI, USA
Ventilator
L250L
Ventilator L250L
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.1 AMPERE CURRENT RATING 166 W POWER RATING 1005/1115 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 245 CFM DELIVERY RATE 2.3 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH DIA L250 MODEL
  • CENTRIFUGAL TYPE
  • 12-1/4 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • KITCHEN APPLICATION
  • 2.1 AMPERE CURRENT RATING
  • 166 W POWER RATING
  • 1005/1115 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 245 CFM DELIVERY RATE
  • 2.3 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 8 INCH DIA
  • L250 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L250L
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details