Nortek, Inc. Ventilator MP280

Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 15-1/4 INCH 14-1/4 INCH 14-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING 1650 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 290 CFM DELIVERY RATE 3 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet
Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 15-1/4 INCH 14-1/4 INCH 14-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING 1650 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 290 CFM DELIVERY RATE 3 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - MP280 - Nortek, Inc.
Providence, RI, USA
Ventilator
MP280
Ventilator MP280
CENTRIFUGAL TYPE EPOXY PAINT FINISH 15-1/4 INCH 14-1/4 INCH 14-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING 1650 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 290 CFM DELIVERY RATE 3 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
  • CENTRIFUGAL TYPE
  • EPOXY PAINT FINISH
  • 15-1/4 INCH
  • 14-1/4 INCH
  • 14-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 2.5 AMPERE CURRENT RATING
  • 1650 RPM SPEED RATING
  • 20 GAUGE RUGGED STEEL HOUSING MATERIAL
  • 290 CFM DELIVERY RATE
  • 3 SONES SOUND RATING
  • APPROVAL UL (CANADA AND US)
  • DUCT SIZE 6 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number MP280
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 14.2 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 706 SCFM (1200 m³/hr)
View Details
Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details