Nortek, Inc. Ventilator L300KMG

Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.6 AMPERE CURRENT RATING 212 W POWER RATING 790/815 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 277 CFM DELIVERY RATE 3.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE METAL GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 8 INCH DIA L300 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.6 AMPERE CURRENT RATING 212 W POWER RATING 790/815 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 277 CFM DELIVERY RATE 3.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE METAL GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 8 INCH DIA L300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L300KMG - Nortek, Inc.
Providence, RI, USA
Ventilator
L300KMG
Ventilator L300KMG
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.6 AMPERE CURRENT RATING 212 W POWER RATING 790/815 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 277 CFM DELIVERY RATE 3.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE METAL GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 8 INCH DIA L300 MODEL
  • CENTRIFUGAL TYPE
  • 12-1/4 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • KITCHEN APPLICATION
  • 2.6 AMPERE CURRENT RATING
  • 212 W POWER RATING
  • 790/815 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 277 CFM DELIVERY RATE
  • 3.1 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • GRILLE MATERIAL WHITE METAL
  • GRILLE DIMENSION 14 INCH L X 14 INCH W
  • DUCT SIZE 8 INCH DIA
  • L300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L300KMG
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details