Nortek, Inc. Blower E6430SS

Description
INTERNAL, CENTRIFUGAL TYPE 30 WIDTH X 22 INCH DEPTH X 10 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL UNDER CABINET MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 5 AMP DUCT SIZE 10 LENGTH X 3-1/4 WIDTH LAMP TYPE (2) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13 SONES (HORIZONTAL), 13 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTAR E64000 MODEL
Datasheet
Description
INTERNAL, CENTRIFUGAL TYPE 30 WIDTH X 22 INCH DEPTH X 10 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL UNDER CABINET MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 5 AMP DUCT SIZE 10 LENGTH X 3-1/4 WIDTH LAMP TYPE (2) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13 SONES (HORIZONTAL), 13 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTAR E64000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - E6430SS - Nortek, Inc.
Providence, RI, USA
Blower
E6430SS
Blower E6430SS
INTERNAL, CENTRIFUGAL TYPE 30 WIDTH X 22 INCH DEPTH X 10 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL UNDER CABINET MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 5 AMP DUCT SIZE 10 LENGTH X 3-1/4 WIDTH LAMP TYPE (2) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13 SONES (HORIZONTAL), 13 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTAR E64000 MODEL
  • INTERNAL, CENTRIFUGAL TYPE
  • 30 WIDTH X 22 INCH DEPTH X 10 INCH HEIGHT OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 600 CFM FLOW RATE
  • RANGE WOOD APPLICATION
  • AIR SERVICE
  • STAINLESS STEEL HOUSING MATERIAL
  • UNDER CABINET MOUNTING TYPE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 5 AMP
  • DUCT SIZE 10 LENGTH X 3-1/4 WIDTH
  • LAMP TYPE (2) 50 WATT GU10 BASE HALOGEN
  • SOUND LEVEL 13 SONES (HORIZONTAL), 13 SONES (VERTICAL)
  • FILTER TYPE STAINLESS STEEL BAFFLE
  • SWITCH STYLE ROTAR
  • E64000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number E6430SS
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details