Nortek, Inc. Ventilator 350BK

Description
BLACK DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 3.6 AMP CURRENT RATING 1000 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL 14 INCH BLADE DIAMETER 1050 CFM DELIVERY RATE DOME DIAMETER 23-1/4 INCH MOTOR TYPE SHADED POLE MOUNTING TYPE ROOF APPROVAL UL, HVI
Datasheet
Description
BLACK DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 3.6 AMP CURRENT RATING 1000 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL 14 INCH BLADE DIAMETER 1050 CFM DELIVERY RATE DOME DIAMETER 23-1/4 INCH MOTOR TYPE SHADED POLE MOUNTING TYPE ROOF APPROVAL UL, HVI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 350BK - Nortek, Inc.
Providence, RI, USA
Ventilator
350BK
Ventilator 350BK
BLACK DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 3.6 AMP CURRENT RATING 1000 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL 14 INCH BLADE DIAMETER 1050 CFM DELIVERY RATE DOME DIAMETER 23-1/4 INCH MOTOR TYPE SHADED POLE MOUNTING TYPE ROOF APPROVAL UL, HVI
  • BLACK DOME FINISH
  • 22-1/4 INCH
  • 22-1/4 INCH
  • 8 INCH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 3.6 AMP CURRENT RATING
  • 1000 RPM SPEED RATING
  • PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL
  • 14 INCH BLADE DIAMETER
  • 1050 CFM DELIVERY RATE
  • DOME DIAMETER 23-1/4 INCH
  • MOTOR TYPE SHADED POLE
  • MOUNTING TYPE ROOF
  • APPROVAL UL, HVI
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 350BK
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1947673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 358 SCFM (609 m³/hr)
View Details
Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details