Nortek, Inc. Ventilator L900

Description
CENTRIFUGAL TYPE WHITE PAINTED ENAMEL FINISH 22 INCH 18 INCH 18 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 3 AMPERE CURRENT RATING 306 W POWER RATING 650 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 901 CFM DELIVERY RATE 4.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 12 INCH X 8 INCH GRILLE DIMENSION 23-7/8 INCH L X 19-7/8 INCH W L900 MODEL
Datasheet
Description
CENTRIFUGAL TYPE WHITE PAINTED ENAMEL FINISH 22 INCH 18 INCH 18 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 3 AMPERE CURRENT RATING 306 W POWER RATING 650 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 901 CFM DELIVERY RATE 4.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 12 INCH X 8 INCH GRILLE DIMENSION 23-7/8 INCH L X 19-7/8 INCH W L900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L900 - Nortek, Inc.
Providence, RI, USA
Ventilator
L900
Ventilator L900
CENTRIFUGAL TYPE WHITE PAINTED ENAMEL FINISH 22 INCH 18 INCH 18 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 3 AMPERE CURRENT RATING 306 W POWER RATING 650 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 901 CFM DELIVERY RATE 4.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 12 INCH X 8 INCH GRILLE DIMENSION 23-7/8 INCH L X 19-7/8 INCH W L900 MODEL
  • CENTRIFUGAL TYPE
  • WHITE PAINTED ENAMEL FINISH
  • 22 INCH
  • 18 INCH
  • 18 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 3 AMPERE CURRENT RATING
  • 306 W POWER RATING
  • 650 RPM SPEED RATING
  • 20 GAUGE RUGGED STEEL HOUSING MATERIAL
  • 901 CFM DELIVERY RATE
  • 4.1 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 12 INCH X 8 INCH
  • GRILLE DIMENSION 23-7/8 INCH L X 19-7/8 INCH W
  • L900 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L900
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 18.0 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details