Nortek, Inc. Ventilator SP200

Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 3000 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 210 CFM DELIVERY RATE 2 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet
Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 3000 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 210 CFM DELIVERY RATE 2 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - SP200 - Nortek, Inc.
Providence, RI, USA
Ventilator
SP200
Ventilator SP200
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 3000 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 210 CFM DELIVERY RATE 2 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
  • CENTRIFUGAL TYPE
  • EPOXY PAINT FINISH
  • 10-1/2 INCH
  • 11 INCH
  • 9-1/2 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 1.3 AMPERE CURRENT RATING
  • 3000 RPM SPEED RATING
  • 20 GAUGE RUGGED STEEL HOUSING MATERIAL
  • 210 CFM DELIVERY RATE
  • 2 SONES SOUND RATING
  • APPROVAL UL (CANADA AND US)
  • DUCT SIZE 6 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number SP200
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 11.0 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details