Nortek, Inc. Ventilator 345CSOBK

Description
BLACK FINISH 26.625 INCH 29.875 INCH 11 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
Datasheet
Description
BLACK FINISH 26.625 INCH 29.875 INCH 11 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 345CSOBK - Nortek, Inc.
Providence, RI, USA
Ventilator
345CSOBK
Ventilator 345CSOBK
BLACK FINISH 26.625 INCH 29.875 INCH 11 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
  • BLACK FINISH
  • 26.625 INCH
  • 29.875 INCH
  • 11 INCH
  • ATTIC APPLICATION
  • 28 W POWER RATING
  • ABS PLASTIC HOUSING MATERIAL
  • 12 INCH BLADE DIAMETER
  • 537 CFM DELIVERY RATE
  • INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET
  • 345 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 345CSOBK
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 6590 SCFM (11201 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details