Nortek, Inc. Blower 332H

Description
EXTERIOR TYPE 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 900 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND CURRENT RATING 5.8 AMP DUCT SIZE 10 DIAMETER PACKAGING QUANTITY 1 PER CARTON
Datasheet
Description
EXTERIOR TYPE 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 900 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND CURRENT RATING 5.8 AMP DUCT SIZE 10 DIAMETER PACKAGING QUANTITY 1 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - 332H - Nortek, Inc.
Providence, RI, USA
Blower
332H
Blower 332H
EXTERIOR TYPE 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 900 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND CURRENT RATING 5.8 AMP DUCT SIZE 10 DIAMETER PACKAGING QUANTITY 1 PER CARTON
  • EXTERIOR TYPE
  • 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 900 CFM FLOW RATE
  • AIR CIRCULATION APPLICATION
  • ALUMINUM HOUSING MATERIAL
  • ROOF/WALL/OUTSIDE MOUNTING TYPE
  • ELITE BRAND
  • CURRENT RATING 5.8 AMP
  • DUCT SIZE 10 DIAMETER
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 332H
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details