Nortek, Inc. Ventilator MP140

Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.8 AMPERE CURRENT RATING 2950 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 150 CFM DELIVERY RATE 1.5 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet
Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.8 AMPERE CURRENT RATING 2950 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 150 CFM DELIVERY RATE 1.5 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - MP140 - Nortek, Inc.
Providence, RI, USA
Ventilator
MP140
Ventilator MP140
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.8 AMPERE CURRENT RATING 2950 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 150 CFM DELIVERY RATE 1.5 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
  • CENTRIFUGAL TYPE
  • EPOXY PAINT FINISH
  • 10-1/2 INCH
  • 11 INCH
  • 9-1/2 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 0.8 AMPERE CURRENT RATING
  • 2950 RPM SPEED RATING
  • 20 GAUGE RUGGED STEEL HOUSING MATERIAL
  • 150 CFM DELIVERY RATE
  • 1.5 SONES SOUND RATING
  • APPROVAL UL (CANADA AND US)
  • DUCT SIZE 6 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number MP140
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 11.0 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 456617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details