Nortek, Inc. Blower HLB9

Description
IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1000 CFM (VERTICAL), 1100 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
Datasheet
Description
IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1000 CFM (VERTICAL), 1100 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - HLB9 - Nortek, Inc.
Providence, RI, USA
Blower
HLB9
Blower HLB9
IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1000 CFM (VERTICAL), 1100 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
  • IN-LINE TYPE
  • 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 1000 CFM (VERTICAL), 1100 CFM (HORIZONTAL) FLOW RATE
  • AIR CIRCULATION APPLICATION
  • GALVANIZED STEEL HOUSING MATERIAL
  • ROOF MOUNTING TYPE
  • 10 INCH INLET SIZE
  • 10 INCH OUTLET SIZE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 3 AMP
  • DUCT SIZE 8 LENGTH X 12 WIDTH
  • INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT
  • PACKAGING QUANTITY 1 PER CARTON
  • HLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number HLB9
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 129 SCFM (220 m³/hr)
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details