Nortek, Inc. Ventilator ERV70T

Description
PRE-PAINTED FINISH 15-7/16 INCH 15-7/16 INCH 18-5/8 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING APARTMENT, CONDOMINIUM AND HOME APPLICATION 0.5 AMP CURRENT RATING 34 WATT POWER RATING STEEL HOUSING MATERIAL 35 TO 70 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION TOP PORT SIZE 4 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
Datasheet
Description
PRE-PAINTED FINISH 15-7/16 INCH 15-7/16 INCH 18-5/8 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING APARTMENT, CONDOMINIUM AND HOME APPLICATION 0.5 AMP CURRENT RATING 34 WATT POWER RATING STEEL HOUSING MATERIAL 35 TO 70 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION TOP PORT SIZE 4 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - ERV70T - Nortek, Inc.
Providence, RI, USA
Ventilator
ERV70T
Ventilator ERV70T
PRE-PAINTED FINISH 15-7/16 INCH 15-7/16 INCH 18-5/8 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING APARTMENT, CONDOMINIUM AND HOME APPLICATION 0.5 AMP CURRENT RATING 34 WATT POWER RATING STEEL HOUSING MATERIAL 35 TO 70 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION TOP PORT SIZE 4 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
  • PRE-PAINTED FINISH
  • 15-7/16 INCH
  • 15-7/16 INCH
  • 18-5/8 INCH
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • APARTMENT, CONDOMINIUM AND HOME APPLICATION
  • 0.5 AMP CURRENT RATING
  • 34 WATT POWER RATING
  • STEEL HOUSING MATERIAL
  • 35 TO 70 CFM AT 0.4 INCH WG DELIVERY RATE
  • PORT LOCATION TOP
  • PORT SIZE 4 INCH
  • PORT SHAPE ROUND
  • APPROVAL UL (CANADA AND US), HVI, HRA
  • ERV MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number ERV70T
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details