Nortek, Inc. Ventilator ERV140TE

Description
PRE-PAINTED FINISH 23-9/16 INCH 14-15/16 INCH 24-9/16 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING RESIDENTIAL APPLICATION 1.3 AMP CURRENT RATING 24 WATT POWER RATING STEEL HOUSING MATERIAL 40 TO 140 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION TOP PORT SIZE 6 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
Datasheet
Description
PRE-PAINTED FINISH 23-9/16 INCH 14-15/16 INCH 24-9/16 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING RESIDENTIAL APPLICATION 1.3 AMP CURRENT RATING 24 WATT POWER RATING STEEL HOUSING MATERIAL 40 TO 140 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION TOP PORT SIZE 6 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - ERV140TE - Nortek, Inc.
Providence, RI, USA
Ventilator
ERV140TE
Ventilator ERV140TE
PRE-PAINTED FINISH 23-9/16 INCH 14-15/16 INCH 24-9/16 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING RESIDENTIAL APPLICATION 1.3 AMP CURRENT RATING 24 WATT POWER RATING STEEL HOUSING MATERIAL 40 TO 140 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION TOP PORT SIZE 6 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
  • PRE-PAINTED FINISH
  • 23-9/16 INCH
  • 14-15/16 INCH
  • 24-9/16 INCH
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • RESIDENTIAL APPLICATION
  • 1.3 AMP CURRENT RATING
  • 24 WATT POWER RATING
  • STEEL HOUSING MATERIAL
  • 40 TO 140 CFM AT 0.4 INCH WG DELIVERY RATE
  • PORT LOCATION TOP
  • PORT SIZE 6 INCH
  • PORT SHAPE ROUND
  • APPROVAL UL (CANADA AND US), HVI, HRA
  • ERV MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number ERV140TE
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details