Nortek, Inc. Blower E6036SS

Description
INTERNAL, CENTRIFUGAL TYPE 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL WALL MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 5 AMP DUCT SIZE 10 LENGTH X 3-1/4 WIDTH LAMP TYPE (2) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13.5 SONES (HORIZONTAL), 13 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROT E60000 MODEL
Datasheet
Description
INTERNAL, CENTRIFUGAL TYPE 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL WALL MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 5 AMP DUCT SIZE 10 LENGTH X 3-1/4 WIDTH LAMP TYPE (2) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13.5 SONES (HORIZONTAL), 13 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROT E60000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - E6036SS - Nortek, Inc.
Providence, RI, USA
Blower
E6036SS
Blower E6036SS
INTERNAL, CENTRIFUGAL TYPE 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL WALL MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 5 AMP DUCT SIZE 10 LENGTH X 3-1/4 WIDTH LAMP TYPE (2) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13.5 SONES (HORIZONTAL), 13 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROT E60000 MODEL
  • INTERNAL, CENTRIFUGAL TYPE
  • 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 600 CFM FLOW RATE
  • RANGE WOOD APPLICATION
  • AIR SERVICE
  • STAINLESS STEEL HOUSING MATERIAL
  • WALL MOUNTING TYPE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 5 AMP
  • DUCT SIZE 10 LENGTH X 3-1/4 WIDTH
  • LAMP TYPE (2) 50 WATT GU10 BASE HALOGEN
  • SOUND LEVEL 13.5 SONES (HORIZONTAL), 13 SONES (VERTICAL)
  • FILTER TYPE STAINLESS STEEL BAFFLE
  • SWITCH STYLE ROT
  • E60000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number E6036SS
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5511_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5864 m³/hr)
Static Pressure Range 194 in H2O (362 Torr)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Fan - AF-40 - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Draft Forced Draft
View Details