Nortek, Inc. Blower 335

Description
EXTERIOR TYPE 29-1/2 INCH LENGTH X 22 INCH WIDTH X 7-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 10 DIAMETER USED ON 60000/RM60000/64000 SERIES RANGE HOOD PACKAGING QUANTITY 1 PER CARTON 335 MODEL
Datasheet
Description
EXTERIOR TYPE 29-1/2 INCH LENGTH X 22 INCH WIDTH X 7-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 10 DIAMETER USED ON 60000/RM60000/64000 SERIES RANGE HOOD PACKAGING QUANTITY 1 PER CARTON 335 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - 335 - Nortek, Inc.
Providence, RI, USA
Blower
335
Blower 335
EXTERIOR TYPE 29-1/2 INCH LENGTH X 22 INCH WIDTH X 7-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 10 DIAMETER USED ON 60000/RM60000/64000 SERIES RANGE HOOD PACKAGING QUANTITY 1 PER CARTON 335 MODEL
  • EXTERIOR TYPE
  • 29-1/2 INCH LENGTH X 22 INCH WIDTH X 7-1/4 INCH DEPTH OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 1200 CFM FLOW RATE
  • AIR CIRCULATION APPLICATION
  • ALUMINUM HOUSING MATERIAL
  • ROOF/WALL/OUTSIDE MOUNTING TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 3 AMP
  • DUCT SIZE 10 DIAMETER
  • USED ON 60000/RM60000/64000 SERIES RANGE HOOD
  • PACKAGING QUANTITY 1 PER CARTON
  • 335 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 335
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details