Nortek, Inc. Ventilator 656

Description
WHITE FINISH 14-1/4 INCH 8-1/4 INCH 5-3/4 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 11.9 AMPERE CURRENT RATING 1428 W POWER RATING 23 GAUGE STEEL HOUSING MATERIAL APPROVAL UL BTU RATING 4437 BTU/HR GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W GRILLE FINISH WHITE POLYMERIC INCLUDES MOUNTING BRACKET
Datasheet
Description
WHITE FINISH 14-1/4 INCH 8-1/4 INCH 5-3/4 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 11.9 AMPERE CURRENT RATING 1428 W POWER RATING 23 GAUGE STEEL HOUSING MATERIAL APPROVAL UL BTU RATING 4437 BTU/HR GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W GRILLE FINISH WHITE POLYMERIC INCLUDES MOUNTING BRACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 656 - Nortek, Inc.
Providence, RI, USA
Ventilator
656
Ventilator 656
WHITE FINISH 14-1/4 INCH 8-1/4 INCH 5-3/4 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 11.9 AMPERE CURRENT RATING 1428 W POWER RATING 23 GAUGE STEEL HOUSING MATERIAL APPROVAL UL BTU RATING 4437 BTU/HR GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W GRILLE FINISH WHITE POLYMERIC INCLUDES MOUNTING BRACKET
  • WHITE FINISH
  • 14-1/4 INCH
  • 8-1/4 INCH
  • 5-3/4 INCH
  • 120 V INPUT SUPPLY RATING
  • BATHROOM APPLICATION
  • 11.9 AMPERE CURRENT RATING
  • 1428 W POWER RATING
  • 23 GAUGE STEEL HOUSING MATERIAL
  • APPROVAL UL
  • BTU RATING 4437 BTU/HR
  • GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W
  • GRILLE FINISH WHITE POLYMERIC
  • INCLUDES MOUNTING BRACKET
Supplier's Site Datasheet
Ventilator - 656 - Nortek, Inc.
Providence, RI, USA
Ventilator
656
Ventilator 656
WHITE FINISH 14-1/4 INCH 8-1/4 INCH 5-3/4 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 11.9 AMPERE CURRENT RATING 1428 W POWER RATING 23 GAUGE STEEL HOUSING MATERIAL APPROVAL UL BTU RATING 4437 BTU/HR GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W GRILLE FINISH WHITE POLYMERIC INCLUDES MOUNTING BRACKET
  • WHITE FINISH
  • 14-1/4 INCH
  • 8-1/4 INCH
  • 5-3/4 INCH
  • 120 V INPUT SUPPLY RATING
  • BATHROOM APPLICATION
  • 11.9 AMPERE CURRENT RATING
  • 1428 W POWER RATING
  • 23 GAUGE STEEL HOUSING MATERIAL
  • APPROVAL UL
  • BTU RATING 4437 BTU/HR
  • GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W
  • GRILLE FINISH WHITE POLYMERIC
  • INCLUDES MOUNTING BRACKET
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 656
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.9 inch (176 mm)
Air Flow Rate 92 SCFM (156 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details