Nortek, Inc. Blower P5

Description
INTERNAL TYPE 15 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 460 CFM (VERTICAL), 500 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION INTERIOR MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 1.8 AMP DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 10 DIAMETER (ROUND) INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER USED ON RMIP SERIES RANGE HOOD PACKAGING QUANTITY 1 PER CA
Datasheet
Description
INTERNAL TYPE 15 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 460 CFM (VERTICAL), 500 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION INTERIOR MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 1.8 AMP DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 10 DIAMETER (ROUND) INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER USED ON RMIP SERIES RANGE HOOD PACKAGING QUANTITY 1 PER CA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - P5 - Nortek, Inc.
Providence, RI, USA
Blower
P5
Blower P5
INTERNAL TYPE 15 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 460 CFM (VERTICAL), 500 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION INTERIOR MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 1.8 AMP DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 10 DIAMETER (ROUND) INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER USED ON RMIP SERIES RANGE HOOD PACKAGING QUANTITY 1 PER CA
  • INTERNAL TYPE
  • 15 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 460 CFM (VERTICAL), 500 CFM (HORIZONTAL) FLOW RATE
  • AIR CIRCULATION APPLICATION
  • INTERIOR MOUNTING TYPE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 1.8 AMP
  • DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 10 DIAMETER (ROUND)
  • INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER
  • USED ON RMIP SERIES RANGE HOOD
  • PACKAGING QUANTITY 1 PER CA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number P5
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details