Nortek, Inc. Ventilator L100L

Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.1 AMPERE CURRENT RATING 87 W POWER RATING 760/780 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 106 CFM DELIVERY RATE 0.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 6 INCH DIA L100 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.1 AMPERE CURRENT RATING 87 W POWER RATING 760/780 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 106 CFM DELIVERY RATE 0.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 6 INCH DIA L100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L100L - Nortek, Inc.
Providence, RI, USA
Ventilator
L100L
Ventilator L100L
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.1 AMPERE CURRENT RATING 87 W POWER RATING 760/780 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 106 CFM DELIVERY RATE 0.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 6 INCH DIA L100 MODEL
  • CENTRIFUGAL TYPE
  • 12-1/4 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 1.1 AMPERE CURRENT RATING
  • 87 W POWER RATING
  • 760/780 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 106 CFM DELIVERY RATE
  • 0.7 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 6 INCH DIA
  • L100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L100L
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2095807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details