Nortek, Inc. Blower E6048TSS

Description
INTERNAL, CENTRIFUGAL TYPE 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL WALL MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 9 AMP DUCT SIZE 4-1/2 LENGTH X 18 WIDTH LAMP TYPE (3) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13.5 SONES (HORIZONTAL), 14 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROT E60000 MODEL
Datasheet
Description
INTERNAL, CENTRIFUGAL TYPE 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL WALL MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 9 AMP DUCT SIZE 4-1/2 LENGTH X 18 WIDTH LAMP TYPE (3) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13.5 SONES (HORIZONTAL), 14 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROT E60000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - E6048TSS - Nortek, Inc.
Providence, RI, USA
Blower
E6048TSS
Blower E6048TSS
INTERNAL, CENTRIFUGAL TYPE 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL WALL MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 9 AMP DUCT SIZE 4-1/2 LENGTH X 18 WIDTH LAMP TYPE (3) 50 WATT GU10 BASE HALOGEN SOUND LEVEL 13.5 SONES (HORIZONTAL), 14 SONES (VERTICAL) FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROT E60000 MODEL
  • INTERNAL, CENTRIFUGAL TYPE
  • 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 1200 CFM FLOW RATE
  • RANGE WOOD APPLICATION
  • AIR SERVICE
  • STAINLESS STEEL HOUSING MATERIAL
  • WALL MOUNTING TYPE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 9 AMP
  • DUCT SIZE 4-1/2 LENGTH X 18 WIDTH
  • LAMP TYPE (3) 50 WATT GU10 BASE HALOGEN
  • SOUND LEVEL 13.5 SONES (HORIZONTAL), 14 SONES (VERTICAL)
  • FILTER TYPE STAINLESS STEEL BAFFLE
  • SWITCH STYLE ROT
  • E60000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number E6048TSS
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 262 SCFM (445 m³/hr)
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details