Nortek, Inc. Ventilator 163

Description
WHITE FINISH 8-3/8 INCH 14-1/4 INCH 6 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 4.3 AMPERE CURRENT RATING 505 W POWER RATING STEEL HOUSING MATERIAL APPROVAL UL BTU RATING 1707 BTU/HR GRILLE DIMENSION 10-1/4 INCH W X 10-1/4 INCH H INCLUDES MOUNTING BRACKET GRILLE FINISH WHITE POLYMERIC
Datasheet
Description
WHITE FINISH 8-3/8 INCH 14-1/4 INCH 6 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 4.3 AMPERE CURRENT RATING 505 W POWER RATING STEEL HOUSING MATERIAL APPROVAL UL BTU RATING 1707 BTU/HR GRILLE DIMENSION 10-1/4 INCH W X 10-1/4 INCH H INCLUDES MOUNTING BRACKET GRILLE FINISH WHITE POLYMERIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 163 - Nortek, Inc.
Providence, RI, USA
Ventilator
163
Ventilator 163
WHITE FINISH 8-3/8 INCH 14-1/4 INCH 6 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 4.3 AMPERE CURRENT RATING 505 W POWER RATING STEEL HOUSING MATERIAL APPROVAL UL BTU RATING 1707 BTU/HR GRILLE DIMENSION 10-1/4 INCH W X 10-1/4 INCH H INCLUDES MOUNTING BRACKET GRILLE FINISH WHITE POLYMERIC
  • WHITE FINISH
  • 8-3/8 INCH
  • 14-1/4 INCH
  • 6 INCH
  • 120 V INPUT SUPPLY RATING
  • BATHROOM APPLICATION
  • 4.3 AMPERE CURRENT RATING
  • 505 W POWER RATING
  • STEEL HOUSING MATERIAL
  • APPROVAL UL
  • BTU RATING 1707 BTU/HR
  • GRILLE DIMENSION 10-1/4 INCH W X 10-1/4 INCH H
  • INCLUDES MOUNTING BRACKET
  • GRILLE FINISH WHITE POLYMERIC
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 163
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2101378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 11.8 inch (300 mm)
View Details
Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details