Nortek, Inc. Ventilator L700

Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.9 AMPERE CURRENT RATING 313 W POWER RATING 960/985 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 701 CFM DELIVERY RATE 4.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL GRILLE DIMENSION 23-1/4 INCH L X 14 INCH W DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L700 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.9 AMPERE CURRENT RATING 313 W POWER RATING 960/985 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 701 CFM DELIVERY RATE 4.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL GRILLE DIMENSION 23-1/4 INCH L X 14 INCH W DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L700 - Nortek, Inc.
Providence, RI, USA
Ventilator
L700
Ventilator L700
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.9 AMPERE CURRENT RATING 313 W POWER RATING 960/985 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 701 CFM DELIVERY RATE 4.7 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL METAL GRILLE DIMENSION 23-1/4 INCH L X 14 INCH W DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L700 MODEL
  • CENTRIFUGAL TYPE
  • 21-1/2 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 2.9 AMPERE CURRENT RATING
  • 313 W POWER RATING
  • 960/985 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 701 CFM DELIVERY RATE
  • 4.7 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • GRILLE MATERIAL METAL
  • GRILLE DIMENSION 23-1/4 INCH L X 14 INCH W
  • DUCT SIZE 18-1/2 INCH X 4-1/2 INCH
  • L700 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L700
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details