DME Company Smartflow® Hot Oil Flowmeters HF8A40

Description
General Description Smartflow® hot oil flowmeters are durable, vane-operated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the indicator ball. This flowmeter is designed specifically for hot oil circulating loops in industrial processes. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction provides years of dependable service. • 550°F (288°C) Temperature Rating allows installation into hot oil applications. • Economical for use in many locations throughout the plant. • Line mounted for easy installation without extra brackets or hardware.
Datasheet
Description
General Description Smartflow® hot oil flowmeters are durable, vane-operated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the indicator ball. This flowmeter is designed specifically for hot oil circulating loops in industrial processes. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction provides years of dependable service. • 550°F (288°C) Temperature Rating allows installation into hot oil applications. • Economical for use in many locations throughout the plant. • Line mounted for easy installation without extra brackets or hardware.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Madison Heights, MI, USA
Smartflow® Hot Oil Flowmeters
HF8A40
Smartflow® Hot Oil Flowmeters HF8A40
General Description Smartflow® hot oil flowmeters are durable, vane-operated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the indicator ball. This flowmeter is designed specifically for hot oil circulating loops in industrial processes. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction provides years of dependable service. • 550°F (288°C) Temperature Rating allows installation into hot oil applications. • Economical for use in many locations throughout the plant. • Line mounted for easy installation without extra brackets or hardware.

General Description
Smartflow® hot oil flowmeters are durable, vane-operated
devices that provide visual indication of flow rate in gallons
per minute. The indicator ball is separated from the process
by a high temperature gasket and stainless steel plate. A glass
window retains the indicator ball. This flowmeter is designed
specifically for hot oil circulating loops in industrial processes.

Features and Benefits
• Compact size works well in restricted-space locations.
• Rugged construction provides years
of dependable service.
• 550°F (288°C) Temperature Rating allows installation
into hot oil applications.
• Economical for use in many locations throughout the plant.
• Line mounted for easy installation without extra brackets or hardware.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Liquid Flow Meters
Product Number HF8A40
Product Name Smartflow® Hot Oil Flowmeters
Operating Temperature 550 F (288 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Media Temperature 550 F (288 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1366376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 290 psi (204 m H2O)
View Details
Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details