DME Company Smartflow™Kits/Flowmeters Flow & Pressure

Description
■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick Connect Couplings on Quickcheck models. ■ Solid brass end caps ■ High temperature polymer body ■ Can be mounted in any position
Datasheet
Description
■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick Connect Couplings on Quickcheck models. ■ Solid brass end caps ■ High temperature polymer body ■ Can be mounted in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smartflow™Kits/Flowmeters - Flow & Pressure - DME Company
Madison Heights, MI, USA
Smartflow™Kits/Flowmeters
Flow & Pressure
Smartflow™Kits/Flowmeters Flow & Pressure
■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick Connect Couplings on Quickcheck models. ■ Solid brass end caps ■ High temperature polymer body ■ Can be mounted in any position

■ Portable
■ Compact
■ Rugged
■ 240oF Rating
■ 100 PSI
■ 1 to 8 GPM - or .5 to 2.5 GPM
■ 1/4”, 3/8” or 1/2” Brass Quick
Connect Couplings on Quickcheck
models.
■ Solid brass end caps
■ High temperature polymer body
■ Can be mounted in any position

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Liquid Flow Meters
Product Number Flow & Pressure
Product Name Smartflow™Kits/Flowmeters
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Media Temperature 0 to 240 F (-18 to 116 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details