■ Portable
■ Compact
■ Rugged
■ 240oF Rating
■ 100 PSI
■ 1 to 8 GPM - or .5 to 2.5 GPM
■ 1/4”, 3/8” or 1/2” Brass Quick
Connect Couplings on Quickcheck
models.
■ Solid brass end caps
■ High temperature polymer body
■ Can be mounted in any position
| DME Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | Flowmeter |
| Product Name | SmartflowKits/Flowmeters |
| Meter Technology | Paddlewheel |
| Process Media Type | Liquid |
| Operating Pressure | 100 psi (70.38 m H2O) |
| Media Temperature | 0 to 240 F (-18 to 116 C) |
| Meter Type | Volumetric Flow Meter |