DME Company Smartflow™Kits/Flowmeters Flow & Temperature

Description
■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick Connect Couplings on Quickcheck models. ■ Solid brass end caps ■ High temperature polymer body ■ Can be mounted in any position
Datasheet
Description
■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick Connect Couplings on Quickcheck models. ■ Solid brass end caps ■ High temperature polymer body ■ Can be mounted in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smartflow™Kits/Flowmeters - Flow & Temperature - DME Company
Madison Heights, MI, USA
Smartflow™Kits/Flowmeters
Flow & Temperature
Smartflow™Kits/Flowmeters Flow & Temperature
■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick Connect Couplings on Quickcheck models. ■ Solid brass end caps ■ High temperature polymer body ■ Can be mounted in any position

■ Portable
■ Compact
■ Rugged
■ 240oF Rating
■ 100 PSI
■ 1 to 8 GPM - or .5 to 2.5 GPM
■ 1/4”, 3/8” or 1/2” Brass Quick
Connect Couplings on Quickcheck
models.
■ Solid brass end caps
■ High temperature polymer body
■ Can be mounted in any position

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Liquid Flow Meters
Product Number Flow & Temperature
Product Name Smartflow™Kits/Flowmeters
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Media Temperature 0 to 240 F (-18 to 116 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronics, Telemetry Devices - STXOB - McCrometer, Inc.
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Flow Sensors - 1980682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.0706 to 0.7062 SCFM (0.1200 to 1.2 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Return-side Express Cooling Stick - ECWR050XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details