Features and Benefits
• Programmable SPDT switch tied to high or low flow, or high or low
temperature conditions to help protect equipment and processes.
• Remotely powered for low maintenance operation.
• Bi-directional flow reading makes installation simple and convenient.
• Metric or English units for flow and temperature are user-selectable.
• Corrosion-resistant wetted parts assure long-lasting durability.
• 3/8” through 2” NPT(F) inlet/outlet installs easily into existing plumbing.
| DME Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | Tracer® Series Switching Flowmeter |
| Meter Technology | Electromagnetic |
| Additional Variables Measured | Temperature |
| Operating Temperature | 32 to 230 F (0 to 110 C) |
| Process Media Type | Liquid |
| Operating Pressure | 100 psi (70.38 m H2O) |