Ellsworth Adhesives Datasheets for Industrial Adhesives

Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more

Page: 1 2 3 4 5
Product Name Notes
Bostik 1100 Fast Set is a one component, moisture curing, urethane adhesive/sealant that is used for bonding to most plastics, metals, FRPs, and woods. It is typically used for sealing,...
Bostik 4045 Amber is a one component, fast drying, general purpose, solvent based adhesive with a high initial bond strength, clear flexible film and nonstaining properties. 1 qt Can.
Bostik 70-03A / Simson ISR 70-03 is a one component, Silyl Modified Polymer that is used for bonding and sealing metal frames, welded seams, floors, sunroofs, and elastic construction joints...
Bostik 70-03A Adhesive/Sealant is a one component, Silyl Modified Polymer that is used for bonding and sealing metal frames, welded seams, floors, sunroofs, and elastic construction joints in the transportation...
Bostik 70-03A FR Adhesive/Sealant is a one component, flame retardant Silyl Modified Polymer that is used for interior and exterior sealing of automotives and for elastic bonding. It is fast...
Bostik 70-03A SKF is a one component, Silyl Modified Polymer with slow skin formulation that is used for bonding and sealing metal frames, welded seams, floors, sunroofs, and elastic construction...
Bostik 70-03A SSKF Silyl Modified Polymer Adhesive Sealant Gray is designed for making elastic construction joints that require high strength. It is fast curing, odorless, has low residual track, primerless...
Bostik 70-05A is a one component, Silyl Modified Polymer that is used for bonding and sealing floors, metal frames, and elastic constructive joints in the transportation industry. It is solvent...
Bostik 70-08A AP is a one component, Silyl Modified Polymer that is used for bonding windscreens on objects that will have to be transported. It is solvent free, odorless, moisture...
Bostik 70-08A is a one component, Silyl Modified Polymer that is used for bonding windscreens on objects that will have to be transported. It is solvent free, odorless, moisture curing,...
Bostik 7132K Liquid Adhesive is a two component system that is used for bonding sheet metal, foams, foils, vinyl, plastics, and PVC films to porous substrates. It consists of Bostik...
Bostik 915 Polyurethane Adhesive Light Gray is a one component, moisture curing product. It is designed to bond to difficult substrates, cures to a tough, flexible rubber that is capable...
Bostik 940A Adhesive/Sealant is a one component, moisture curing, hybrid polymer that is used for marine applications either above or below water. It is typically used for bonding and sealing...
Bostik Boscodur® 4L Polyisocyanate Curative is a polyisocyanate engineered to be utilized in both solvent-based adhesives and coatings when enhancement of various properties is needed. This curative can be used...
Bostik Chem-Calk 1200 Clear is a one component, moisture curing, silicone sealant that is used for bonding nonporous materials, aluminum, glass, plastics, and ceramics. It is typically used for sealing...
Bostik Epoxy Adhesive 7575 Clear is a two component, structural adhesive that is used for bonding phenolic plastics, glass, wood, masonry, rubber, ceramics, metal, and polyesters. It is typically used...
Bostik Fast Set 940 FS Adhesive/Sealant is a one component, moisture curing, silyl modified polymer that is used for marine applications either above or below water. It is typically used...
Bostik H2016I01 Light Yellow is a hot melt, pressure sensitive adhesive with high tack and low viscosity. Ideal for flying insect trap applications. 55 gal Drum.
Bostik H2038 Clear is a hot melt pressure sensitive adhesive used for bonding carpet to interior automotive surfaces where high temperature shear strength is required. 35 lb Case.
Bostik H284-332 Hot Melt Adhesive Amber has an excellent pick-up bond that cools to a brittle bond. Its 100% solid resin consistency makes it safe, clean and easy to use...
Bostik H2900 Hot Melt Adhesive Amber is a styrenic copolymer based formulation with excellent specific adhesion to polyethylene and nonwoven substrates. 35 lb Case.
Bostik H7911334B Beige is a low viscosity hot melt adhesive used for bonding polyethylene or poly coated substrates. 30 lb Case.
Bostik H9438 Amber is a polyolefin-based hot melt adhesive formulation with high viscosity and high heat resistance. Used in autmotive headliner and general assembly applications. 30 lb Case.
Bostik H9479 Hot Melt Pressure Sensitive Adhesive is recommended for bottle labeling. It has good machinability and is resistant to creep. It has a service temperature with a softening point...
Bostik HM4229 Hot Melt Adhesive Light Amber is a thermoplastic dimer-acid polyamide in pellet form. It offers low application viscosity, good high and low temperature performance and easy application. 1100...
Bostik Home Heavy Duty Construction Adhesive (HDCA) is a one component, VOC compliant polyurethane that is used for bonding floor joists, decks, stairs, and wood floors. It can also prevent...
Bostik ISR 70-03A Silyl Modified Polymer Sealant White is a high quality adhesive and sealant designed for making elastic construction joints that require high strength. It is neutral, odorless, fast...
Bostik L1007M Amber is a one component, solvent based adhesive. It offers a firm based coat to provide an efficient bond with good heat resistance and flexibility. 1 qt Can.
Bostik L1096MR Amber is a one component, fast tack, general purpose contact adhesive. It offers high initial strength with good heat resistance. 1 gal Can.
Bostik L4145-14 Light Amber is a one component, solvent based adhesive based on nitrile rubber with a fast drying time and high viscosity. Resistant to oil, plasticizer, water, detergents and...
Bostik L4145-30 Light Amber is a one component, solvent based adhesive based on nitrile rubber with a fast drying time and high viscosity. It requires no curative and its dried...
Bostik L7132R Solvent Based Adhesive Amber is a two component liquid adhesive system designed for use in the vacuum form bonding of PVC films to fiberboards, wood, and most porous...
Bostik LADH1531AC Solvent Based Adhesive Tan is a neoprene solution contact adhesive designed for spray application. It is useful in variety of environments and has high-speed application. 5 gal Pail.
Bostik Securance H20080 Hot Melt Adhesive is used for low-stress, standard construction applications. It uses styrenic block copolymer technology and offers excellent peel strength. 33 lb Case.
Bostik SG6300 Hot Melt Adhesive Off-White is a one component, moisture curing polyurethane adhesive. It has high green strength, excellent bonding on PC and ABS, and excellent environmental resistance. SG6300...
Bostik STR220A Silyl Modified Polymer Adhesive/Sealant offers multipurpose odorless moisture curing with excellent aging properties and UV resistance. The PVC free, isocyanate free, and solvent free formula is appropriate for...
Bostik STR350A Adhesive/Sealant is a one component, silyl modified polymer that is used for bonding and sealing in the automotive industry. It is solvent, isocyanate, and PVC free and offers...
Bostik Thermelt 195 Amber is a one component, pure copolymer polyamide hot melt resin. Includes a fast setting time, short open time, good flexibility, and good wetting properties at the...
Bostik Thermelt 865 Hot Melt Adhesive Black is a polyamide resin with excellent adhesion and good brittleness resistance at low temperatures. Non reactive and solvent free. 44 lb Case.
Bostik Thermogrip 2107 Hot Melt Adhesive is a medium setting times, durable glue stick that is used to bonding plastics, packaging, furniture, and other porous substrates. 7/16 in x 10...
Bostik Thermogrip 2109 Hot Melt Adhesive is a medium setting, low viscosity glue stick that bonds well to porous materials such as wood, paper, and cardboard. 1 in x 3...
Bostik Thermogrip 2109 Hot Melt Adhesive is a medium setting, low viscosity glue stick that bonds well to porous materials such as wood, paper, and cardboard. 7/16 in x 10...
Bostik Thermogrip 2124 Cream is a translucent, flexible hot melt adhesive ideal for high performance bonding applications with difficult substrate combinations. Features a long set time and the ability to...
Bostik Thermogrip 6305 Hot Melt Adhesive is a fast setting, versatile glue stick that is used for packaging with low, medium, or high temperature applications. It is cost effective and...
Bostik Thermogrip 6327 Hot Melt Adhesive is a medium setting, flexible glue stick that is used for bonding porous and nonporous materials such as plastics, wood, fabric, ceramics, and carpet.
Bostik Thermogrip 6363 Hot Melt Adhesive is a medium setting, general purpose glue stick that is used for assemblies and automotive applications. 0.5 in x 15 in Sticks, 25 lb...
Bostik Thermogrip 6368 Hot Melt Adhesive is a fast setting glue stick that is used for bonding porous materials such as paper, fabric, and cardboard. It is typically used for...
Bostik Thermogrip 6390 Hot Melt Adhesive is a medium setting, general purpose glue stick that is used for bonding porous materials such as wood, plastics, cardboard, fabric, and carpet. 1/2...
Bostik Thermogrip H1238 Hot Melt Pressure Sensitive Adhesive is a freezer-grade adhesive that is used on coated and uncoated materials.
Bostik Thermogrip H1639 Hot Melt Pressure Sensitive Adhesive offers thermal stability, fast setting speed, hot tack, and a service temperature range with a softening point of 109.4 °C.
Bostik Thermogrip H3225 Light Yellow is a hot melt adhesive that bonds well to PE foam, ABS, fiberboard and polypropylene. Primarily used in automotive interior trim assembly. 30 lb Case.
Bostik Thermogrip H5141K01 Black is a foam in place gasket, hot melt adhesive used in automotive applications when low flow is desired. 30 lb Case.
Bostik Thermogrip H9489 is a metallocene hot melt adhesive that is used for difficult to bond substrates. It has excellent thermal stability, clean runnning, and prevents charring and adhesive discoloration.
Bostik Thermogrip HM0130 White is a hot melt adhesive with medium to long open time ideal for general assembly applications. 7/16 in x 10 in Stick.
Bostik Thermogrip HM0130 White is a hot melt adhesive with medium to long open time ideal for general assembly applications. Pellets, 1,000 lb Tote.
Bostik Thermogrip HM0720 is an EVA based, hot melt adhesive used for packaging and product assembly. It bonds well to a variety of substrates even at low temperatures. 7/16 in...
Bostik Thermogrip HM4379 Clear is a multi-purpose, tacky hot melt adhesive. 2200 lb Skid.
Bostik Thermogrip HMY-1505 Amber is a high performing, general purpose hot melt adhesive in chip form offering clean machining, production flexibility and outstanding thermal stability. Excellent cold and heat resistance...
Bostik Thermogrip® 6239 Amber is a one component, polyamide hot melt adhesive with low viscosity, long open time, high temperature resistance, and resistance to plasticizer migration. It is ideal for...
Bostik Thermogrip® H1190A Yellow is a one component hot melt adhesive designed for case sealing applications. Includes a balanced high and low temperature performance. 35 lb Case.
Bostik Thermogrip® H1237A Amber is a one component hot melt adhesive designed for carton and case sealing application. Includes a fast set speed and good hot tack. 35 lb Case.
Bostik Thermogrip® H2315-02 Yellow is a one component, pressure sensitive hot melt adhesive. Stiff, high viscosity, high shear, and balanced peel and tack. Ideal for automotive and product assembly applications.
Bostik Thermogrip® H335-335 is a one component hot melt adhesive designed for carton sealing of frozen food applications. Ideal for challenging substrates such as varnished, waxed, grease resistant, and PE-coated...
Bostik Thermogrip® H9446 Light Yellow is a hot melt adhesive with high shear, short open time and extreme heat resistance. Allows for quick bonds in a variety of product assembly...
Bostik Vitel® 2200B Clear is a one component, thermoplastic, linear saturated polyester resin. Exhibits good dielectric properties and good retention of physical properties after ultraciolet light exposure. Features high tensile...
Bostik Vitel® 2700B Clear is a one component, high molecular weight, linear saturated copolyester resin. Exhibits high tensile strength, low elongation, and superior scuff resistance. Compatible with other Vitel® resins...
Camie 380 Pressure Sensitive Spray Adhesive White is used for making short-term bonds and releasing from the garment. It offers quick tack, has low soak-in, and will not wrinkle fine...
Dow 96-083 Silicone Adhesive Clear is a two component, heat curing adhesive that is used for repairs and bonding a variety of materials such as glass, metals, plastics, and ceramics.
Dow DOWSIL™ 1-4173 Thermally Conductive Adhesive Gray is a one component, heat curing silicone that is used for bonding heat sinks, housings, base plates, lids, and circuit applications. It provides...
Dow DOWSIL™ 1-4173 Thermally Conductive Adhesive Gray is a one component, solvent free adhesive that is used for bonding electronic components, housings, lids, base plates, and dispensing equipment. It is...
Dow DOWSIL™ 1-4174 Thermally Conductive Adhesive Gray is a one component, solvent free, silicone polymer that is used for bonding electronic components, housings, lids, base plates, and heat sinks. It...
Dow DOWSIL™ 3-1598 HP Black is a one component, flowable adhesive that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics,...
Dow DOWSIL™ 3-1818 Thermally Conductive Adhesive Gray is a one component, thixotropic adhesive that is used for bonding with common materials in the electronics industry. It has a fast heat...
Dow DOWSIL™ 3-1944 RTV Coating Clear is a one component, solvent free conformal coating that is used for protection, encapsulation, and bonding of common materials in the electronics industry. It...
Dow DOWSIL™ 3-6265 HP Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal,...
Dow DOWSIL™ 3-6265 Thixotropic Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal,...
Dow DOWSIL™ 3-6752 Thermally Conductive Adhesive Gray is a one component, heat curing silicone that is used to cool electronic applications and bond with metals, ceramics, filled plastics, epoxy laminates,...
Dow DOWSIL™ 3-6876 Black Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics,...
Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Gray is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards, yokes, adding mechanical stability, and...
Dow DOWSIL™ 3165 Fast Tack RTV Adhesive Sealant Gray is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards, yokes, adding mechanical stability,...
Dow DOWSIL™ 5-8733 Fluorosilicone Sealant Gray is a one component sealant used for bonding, sealing, and caulking applications where resistance to the swelling effects of jet fuels, gasoline, chemicals are...
Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Aluminum is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial...
Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Black is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial...
Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Clear is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial...
Dow DOWSIL™ 700 Industrial Grade Silicone Sealant White is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial...
Dow DOWSIL™ 7091 Adhesive/Sealant Black is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to...
Dow DOWSIL™ 7091 Adhesive/Sealant Gray is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to...
Dow DOWSIL™ 7091 Adhesive/Sealant is a one component, alkoxy cure system that cures at room temperature when exposed to moisture in the air. The non-sag, paste consistency is easy to...
Dow DOWSIL™ 7091 Adhesive/Sealant White is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to...
Dow DOWSIL™ 7092 Silicone Black is a one component, high green strength, easy to use adhesive and sealant. It features excellent adhesion to a wide variety of substrates such as...
Dow DOWSIL™ 7094 Flowable Sealant Black is a one component, easy to apply adhesive. It is non corrosive to metals, flowable and self-leveling, and has excellent unprimed adhesion to mixed...
Dow DOWSIL™ 730 FS Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture,...
Dow DOWSIL™ 730 Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture, extreme...
Dow DOWSIL™ 732 Multi-Purpose Sealant Black is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,...
Dow DOWSIL™ 732 Multi-Purpose Sealant Clear is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,...
Dow DOWSIL™ 732 Multi-Purpose Sealant White is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,...
Dow DOWSIL™ 733 Glass and Metal Sealant Aluminum is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,...
Dow DOWSIL™ 733 Glass and Metal Sealant Black is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,...
Dow DOWSIL™ 733 Glass and Metal Sealant Clear is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,...
Dow DOWSIL™ 733 Glass and Metal Sealant White is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,...
Dow DOWSIL™ 734 Flowable Sealant Clear is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal.
Dow DOWSIL™ 734 Flowable Sealant White is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal.
Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high...
Dow DOWSIL™ 737 Neutral Cure Sealant Black is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,...
Dow DOWSIL™ 737 Neutral Cure Sealant Clear is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,...
Dow DOWSIL™ 737 Neutral Cure Sealant White is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,...
Dow DOWSIL™ 739 Plastic Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high...
Dow DOWSIL™ 739 Plastic Adhesive White is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high...
Dow DOWSIL™ 744 RTV Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or...
Dow DOWSIL™ 748 Non-corrosive Sealant White is a one component, non-slumping, silicone paste that is used for general purpose sealing and bonding applications that require non-corrosive properties and low odor.
Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Black is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,...
Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Gray is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,...
Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Off-White is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,...
Dow DOWSIL™ 838 Silicone Adhesive Sealant White is a one component, room temperature curing, flame resistant adhesive that is used for general purpose, primerless adhesion to reactive materials such as...
Dow DOWSIL™ 839 Silicone Adhesive Sealant Clear Blue is a one component, RTV curing, non-corrosive silicone that is used for assembly, sealing, and providing additional mechanical stability. It is non-flowing,...
Dow DOWSIL™ 9-1363 Assembly Sealant Adhesive Gray is a one component, neutral curing silicone paste that is used for OEM applications. It offers unprimed adhesion, fast cure, and non-vinegar odor.
Dow DOWSIL™ 90-006-1/2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured...
Dow DOWSIL™ 90-006-2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured...
Dow DOWSIL™ 93-006-1 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured...
Dow DOWSIL™ 93-006-6 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured...
Dow DOWSIL™ 93-076-2 RF Aerospace Sealant is a two component, room temperature curing, silicone based sealant that bonds with primed surfaces such as glass, metals, polyester, epoxies, cured silicone rubber,...
Dow DOWSIL™ 93-500 Thixotropic Space Grade Encapsulant and 93-500 Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/pottin...
Dow DOWSIL™ EA-7100 Silicone Adhesive is a one component, gray, thermal radical cure adhesive that is used for automotive electronics applications, including modules that require attaching of housings or connectors.
Dow DOWSIL™ Q1-9226 Thermally Conductive Adhesive Gray is a two component, heat curing, silicone adhesive that is used for bonding with a variety of substrates such as filled plastics, metals,...
Dow DOWSIL™ Q2-3067 Optical Couplant is a grease-like material that is used to improve sensitivity of optical devices, prevent loss of intensity during light transmission, and for optical coupling. It...
Dow DOWSIL™ Q3-6611 Adhesive Gray is a one component, heat curing, silicone adhesive that is used for sealing, gasketing, and attaching connectors, baseplates, controllers, housings, lids, and lighting. It provides...
Dow DOWSIL™ Q5-8401 Adhesive Dark Gray is a two component, heat curing, silicone adhesive that is used for sealing, gasketing, and attaching connectors, baseplates, controllers, housings, lids, and lighting. It...
Dow DOWSIL™ SE 1700 W/C Thermally Conductive Adhesive Clear is a two-part non-flowing, heat cure, and high tensile strength adhesive. It is primarily used for sealing ceramic condensers, sealing PCB...
Dow DOWSIL™ SE 4420 White is a one component, moisture cure, thermally conductive silicone adhesive designed to provide the efficient thermal transfer for cooling electronic modules. 330 mL Cartridge.
Dow DOWSIL™ SE 4422 Thermally Conductive Adhesive Gray is a one component, semi-flowable adhesive. It is designed to provide efficient thermal transfer for home appliance devices and the cooling of...
Dow DOWSIL™ SE 4430 Gray is a low viscosity, thermally conductive elastomer that provides efficient thermal transfer for cooling electronic modules in power supply applications. Part B, 1 kg Bottle.
Dow DOWSIL™ SE 4430 White is a low viscosity, thermally conductive elastomer that provides efficient thermal transfer for cooling electronic modules in power supply applications. Part A, 1 kg Bottle.
Dow DOWSIL™ SE 4486 Thermally Conductive Adhesive is a one component, moisture and heat curing, silicone elastomer that is used for potting power supplies, attaching base plates and heat sinks.
Dow DOWSIL™ SE 9120 Clear Adhesive is a one component, room temperature curing, silicone adhesive that is used for encapsulating electrical devices, coating PCB, and LCD module assembly. It is...
Dow DOWSIL™ SE 9168 RTV Adhesive Gray is a one component, room temperature curing, silicone adhesive that is used for vibration dampening and circuit board repairs. It is non-flowing, tack...
Dow DOWSIL™ SE 9186 Adhesive Clear is a one component, room temperature curing, silicone adhesive that is used for sealing electronic equipment and circuit board repairs. It is flowable, tack...
Dow DOWSIL™ SE 9188 RTV Adhesive Silicone Gray is a one-part, non-flowing adhesive. It offers fast tack free from room temperature cure, controlled silicone volatility, and can be considered for...
Dow DOWSIL™ TC-2035 Thermally Conductive Adhesive is a two component, silicone heat curing adhesive with primerless adhesion and low bond line thickness. It offers outstanding dielectric properties, stable performance at...
Dow DOWSIL™ TC-5026 Thermally Conductive Compound Gray is a one component grease like silicone material. It offers high thermal conductivity, low bleed, and high temperature stability. 1 kg Bottle.
Dow DOWSIL™ TC-5622 Thermally Conductive Compound Gray is a one component, silicone grease like material with low bleed and high temperature stability. It offers low thermal resistance, solventless formulation, and...
Dow DOWSIL™ X3-1598 Adhesive Black is a one component, heat curing silicone that is used for bonding, gasketing, and sealing lighting, connectors, base plates, housings, and lid applications. It provides...
Dow Q1-6132 Adhesion Promoter is an organic silane material that is used for reinforced glass composites. 473 mL Bottle.
Dow SE 9187 L Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for general potting, LED and LCD module assembly. It is flowable, tack...
Dow SILASTIC™ Q3-3636 Adhesive Black is a two component, thixotropic, room temperature curing paste that is used for sealing and bonding applications that are exposed to high temperatures. It offers...
Dow SILASTIC™ Q3-3636 Adhesive White is a two component, thixotropic, room temperature curing paste that is used for sealing and bonding applications that are exposed to high temperatures. It offers...
Dow SYLGARD™ 577 Primerless Silicone Adhesive Gray is a two component material that is used for gasketing, attaching, and sealing housings, lids, connectors, ceramics, metals, glass, laminates, and plastics. It...
Dow TC-2030 Thermally Conductive Adhesive Gray is a two component, heat curing, silicone compound that is used for bonding electrical components. It provides heat dissipation, mechanical stability, and electrical insulation.
Dymax Light-Weld® 401 UV Curing Adhesive Clear is a high-clarity, low viscosity adhesive. It has good adhesion to glass and metal and is used to bond close-fitting parts. 30 mL...
Dymax Light-Weld® 401 UV Curing Adhesive Clear is a one component, low viscosity adhesive. It has excellent adhesion to glass and metal and is used for bonding close-fitting parts. 1...
DYMAX Ultra Light-Weld 3-20809 Adhesive Clear is a one component, UV light curing, acrylated urethane that is used for sealing, laminating, and bonding metals, glass, PVC, polyurethanes, and polyester. It...
DYMAX Ultra Light-Weld 3013 General Purpose Adhesive is a one component, UV/Visible light curing, acrylated urethane that is used for bonding, sealing, and assembly of a variety of metals and...
DYMAX Ultra Light-Weld 3030 LED Curable Plastic Bonder Clear is a one component, UV light and tack free curing, acrylated urethane that is used for displays, appliance, and plastic housing...
DYMAX Ultra Light-Weld 3031 LED Curable Plastic Bonder Clear is a one component, UV light and tack free curing, acrylated urethane that is used for displays, appliance, and plastic housing...
DYMAX Ultra Light-Weld 3069 Series Clear is a one component, UV light curing, acrylated urethane that is used for assembly, laminating, and bonding speakers, appliances, plastic housings, PVC, ABS, PC,...
DYMAX Ultra Light-Weld 3091 Low Stress Plastic Bonder is a one component, UV light curing, urethane adhesive that is used for assembly and bonding of fluid reservoirs, medical devices, appliances,...
DYMAX Ultra Light-Weld 3099 Adhesive is a one component, UV light curing, acrylated urethane that is used to for assembly and bonding of displays, appliances, plastic housings, glass, PMMA, and...
DYMAX Ultra Light-Weld 3130-UR LED Curable Plastic Bonder is a one component, UV light and tack free curing, acrylated urethane that is used for bonding a variety of plastics in...
Dymax Ultra Light-Weld® 3069-GEL UV Curing Adhesive Clear is used for rapid bonding and laminating of both flexible and rigid substrates including PVC, polycarbonate, polyurethane, PET, and PETG. It offers...
Dymax Ultra Light-Weld® 3072 UV Curing Adhesive Clear is designed for rapid bonding and sealing of a variety of plastic substrates. It has low shrinkage and UV/Visible light cure. 10...
Dymax Ultra Light-Weld® 3094 UV Curing Adhesive Yellow is designed for rapid bonding and sealing of a variety of plastics. It offers UV/Visible light cure and low shrinkage and stress.
Dymax Ultra Light-Weld® 3094-GEL UV Curing Adhesive Yellow is used for rapid bonding and sealing of a variety of different plastics. It offers UV/Visible light cure, low shrinkage and stress,...
Dymax Ultra Light-Weld® 3094-T-REV-A UV Curing Adhesive Yellow is used for rapid bonding and sealing of a variety of plastics. It offers UV/visible light cure, fast curing, and low shrinkage...
Dymax Ultra Light-Weld® 3099 UV Curing Adhesive Yellow is designed for rapid bonding of PMMA, polycarbonate, glass, and other plastic substrates. It has fast curing, UV/Visible Light Cure, and the...
DYMAX Ultra-Red 3113-UR General Purpose Adhesive Clear is a one component, UV light curing, acrylated urethane that is used for assembly and bonding of appliances, plastic windows, PVC, ABS, PC,...
DYMAX Ultra-Red 3169-UR Clear is a one component, UV light curing, acrylated urethane that is used for laminating and bonding appliances, speakers, plastic housings, PVC, ABS, PC, PET, PETG, and...
DYMAX Ultra-Red 3169-VT-UR Clear is a one component, UV light curing, acrylated urethane gel that is used for laminating and bonding appliances, speakers, plastic housings, PVC, ABS, PC, PET, PETG,...
Eclectic E6000 Adhesive Black is an industrial strength, self-leveling, perchloroethylene adhesive that is used for bonding plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high strength, and...
Eclectic E6000 Adhesive Clear is an industrial strength, self-leveling, perchloroethylene adhesive that is used for bonding plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high strength, and...
Eclectic E6000 Clear is an industrial strength, self-leveling, perchloroethylene adhesive that is used for bonding plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high strength, and resistant...
Eclectic E6100 Adhesive Black is an industrial strength, non-sagging, perchloroethylene adhesive that is used for bonding, plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high performance, and...
Eclectic E6100 Adhesive Clear is an industrial strength, non-slumping, perchloroethylene adhesive that is used for bonding plastics, metal, rubber, leather, masonry, vinyl, glass, asphalt, and wood. It is flexible, high...
Eclectic E6100 Adhesive Gray is an industrial strength, non-sagging, perchloroethylene adhesive that is used for bonding, plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high performance, and...
Eclectic E6100 Adhesive White is an industrial strength, non-sagging, perchloroethylene adhesive that is used for bonding, plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high performance, and...
Eclectic E6800 UV Industrial Adhesive Clear is medium viscosity, perchloroethylene adhesive that is used for marine and outdoor applications. It bonds well to plastics, metal, rubber, leather, masonry, vinyl, PVC,...
HARDMAN DOUBLE/BUBBLE 4001 Epoxy is Amber in color, two component, room temperature curing, extra fast setting adhesive that is used for repairs, fixturing, and bonding to plastics, metal, ceramics, concrete,...
HARDMAN DOUBLE/BUBBLE 4002 Epoxy is Aluminum in color, two component, room temperature curing, machineable epoxy that is used for filling voids, patching, and bonding plastics, metal, furniture, leather, glass, wood,...
HARDMAN DOUBLE/BUBBLE 4003 Epoxy is Gray in color, two component, room temperature curing, wet-surface-patching adhesive that is used for gap filling, patching, and repairing plumbing, boats, aluminum, plastic, glass, and...
HARDMAN DOUBLE/BUBBLE 4004 Epoxy is Clear in color, two component, room temperature curing adhesive that is used for bonding and repairing print circuit boards, optical equipment, jewelry, aluminum, plastic, and...
HARDMAN DOUBLE/BUBBLE 4005 Epoxy is Amber in color, two component, room temperature curing, general purpose adhesive that is used for bonding and repairing furniture, tools, aluminum, plastics, metal, rubber, glass,...
HARDMAN DOUBLE/BUBBLE 4006 Epoxy is Amber in color, two component, room temperature curing adhesive that is used for thin glue line applications and bonding aluminum, epoxy, wood, furniture, and sport...
HARDMAN DOUBLE/BUBBLE 4007 Epoxy is Gray in color, two component, room temperature curing, structural adhesive that is used for bonding and repairing industrial parts, sports equipment, marine parts, automotives, aircrafts,...
HARDMAN DOUBLE/BUBBLE 4008 Non-Sag Epoxy is Opaque White in color, two component, fast setting adhesive that is used for sealing, gap filling, fixturing, and tacking for industrial and electrical applications.
HARDMAN DOUBLE/BUBBLE 4022 Urethane D-50 is Beige in color, two component, extra fast setting, structural adhesive that is used for bonding and repairing automotives, conveyor belts, sports equipment, laminated surfaces,...
HARDMAN DOUBLE/BUBBLE 4023 Urethane D-85 is Beige in color, two component, extra fast setting, structural adhesive that is used for repairing and bonding urethane parts, thermoplastics, laminated surfaces, metal, leather,...
HARDMAN DOUBLE/BUBBLE 4024 Urethane A-85 is Clear in color, two component, extremely flexible, medium hardness polyurethane system created for potting and casting applications that demand resistance breakdown from exposure to...
HARDMAN DOUBLE/BUBBLE 4030 Silicone is Translucent White in color, one component, moisture curing sealant that is used for bonding and sealing non-porous substrates such as plastics, metal, glass, ceramics, wood,...
Henkel Loctite 190024 is a medium viscosity, UV/Visible light curing acrylic adhesive designed for bonding rigid and flexible PVC to polycarbonate with large gap filling capabilities. It has excellent adhesion...
Henkel Loctite 220 Threadlocker is a one component, UV curing acrylic adhesive designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 250...
Henkel Loctite 222MS Threadlocker is a one component acrylic adhesive designed for the locking and sealing of threaded fasteners that require easy disassembly with standard hand tools. This product complies...
Henkel Loctite 246 Blue Threadlocker is a high temperature, medium strength anaerobic material designed for locking and sealing threaded fasteners. It is suitable for heavy duty applications where resistance to...
Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product...
Henkel Loctite 266 Red Threadlocker is a one component, high strength, high temperature anaerobic material suitable for heavy duty applications such as bolts in transmissions, construction equipment, or railroad assemblies.
Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 1 L Bottle.
Henkel Loctite 2760 High Strength Threadlocker Red is a one component, acrylic, anaerobic threadlocker that cures quickly when confined in the absence of air between close-fitting metal surfaces. Ideal for...
Henkel Loctite 290 Green Threadlocker is a one component, low viscosity anaerobic material designed for locking and sealing of threaded fasteners. It can also fill porosity in welds, castings and...
Henkel Loctite 315 is a one component, thermally conductive acrylic adhesive used for bonding electrical components to heat sinks with an insulating gap. 300 mL Cartridge.
Henkel Loctite 3341 is a UV/Visible light curing acrylic adhesive that is designed for boding heavily plasticized PVC. It is ISO 10993 Biological Tested for use in the assembly of...
Henkel Loctite 3412 is a two component adhesive that is it ideal for filling large gaps, dispensing on vertical surfaces and manual dispensing. It develops high strength, peel resistant, structural...
Henkel Loctite 3494 is a UV/Visible light curing acrylic adhesive that cures in seconds to form an impact resistant bond that exhibits excellent resistance to prolonged humidity or water immersion.
Henkel Loctite 3525 is a one component, high viscosity, UV/Visible light cured acrylic adhesive. When cured it has excellent flexibility, toughness and durability to moisture exposure. 25 mL Syringe.
Henkel Loctite 3526 is a rapid UV/Visible light curing acrylic adhesive that forms a flexible, transparent bond when cured. It has shown excellent adhesion to a variety of substrates including...
Henkel Loctite 3616 is a heat curing epoxy adhesive designed for bonding of surface mounted devices to printed circuit boards prior to wave soldering. It is suited to printing a...
Henkel Loctite 3621 is a heat curing epoxy adhesive designed for the bonding of surface mounted devices to printed circuit boards prior to wave soldering. It is suited for applications...
Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 3 g Tube.
Henkel Loctite 382 is a two component, fast curing high viscosity cyanoacrylate adhesive system that is formulated for electronics applications. It cures when exposed to humidity, and is used for...
Henkel Loctite 383 is a thermally conductive adhesive system designed for bonding heat generating components including transformers and transistors to printed circuit boards or heat sinks. 25 mL Kit.
Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive is a one component, high strength, adhesive that is used for bonding heat generating devices. It offers high viscosity, high modulus, and is...
Henkel Loctite 3875 PTB Blue is a two component, thermally conductive, bead-on-bead adhesive designed to structurally bond, and thermally couple heats sinks to heat dissipating electronic components. Ideal for rectifiers,...
Henkel Loctite 3875 PTB Yellow is a two component, thermally conductive, bead-on-bead adhesive designed to structurally bond, and thermally couple heats sinks to heat dissipating electronic components. Ideal for rectifiers,...
Henkel Loctite 392 is a medium viscosity, dual-cure acrylic adhesive that can produce tough, durable bonds with outstanding impact and peel resistance. It is suited for DC motor assembly, magnet...
Henkel Loctite 3936 is a UV/Visible light curing acrylic adhesive suitable for a wide variety of applications that require fast cure, flexibility, high adhesion and autoclave resistance. It is ISO...
Henkel Loctite 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength. 3 g...
Henkel Loctite 4013 is a one component, medium-high viscosity cyanoacrylate adhesive that is designed to provide quick room temperature fixturing. ISO 10993 Biological Tested for use in the assembly of...
Henkel Loctite 403 is a high viscosity, moisture curing cyanoacrylate adhesive that has low odor and low blooming properties. It provides rapid bonding of a wide range of materials including...
Henkel Loctite 404 Instant Adhesive is a low viscosity, moisture curing cyanoacrylate adhesive designed for the bonding of plastics and elastomeric materials that require fast fixturing. 4 oz Bottle.
Henkel Loctite 406 is a wicking grade viscosity, surface insensitive instant adhesive designed for bonding of plastics and elastomeric materials where very fast fixturing is required. 1 lb Bottle.
Henkel Loctite 408 is a low viscosity, fast curing, low odor/ low bloom cyanoacrylate adhesive. It is suitable for applications where vapor controls is difficult and for bonding porous or...
Henkel Loctite 409 is a high viscosity, general purpose cyanoacrylate adhesive gel that prevents adhesive flow even on vertical surfaces. 3 g Tube.
Henkel Loctite 410 is a high viscosity, rubber toughened instant adhesive with increased flexibility and peel strength along with enhanced resistance to shock. 3 g Tube.
Henkel Loctite 411 is a high viscosity, general purpose gap filling adhesive with great peel strength and added heat resistant. It is suitable for bonding rubber, plastic and metals. 2...
Henkel Loctite 411 is a high viscosity, general purpose gap filling adhesive with great peel strength and added heat resistant. It is suitable for bonding rubber, plastic and metals. 3...
Henkel Loctite 414 is a low viscosity, moisture curing cyanoacrylate adhesive for use in bonding plastic, rubber and metal substrates. This product complies to MIL-A-46050C. 1 lb Bottle.
Henkel Loctite 414 is a low viscosity, moisture curing cyanoacrylate adhesive for use in bonding plastic, rubber and metal substrates. This product complies to MIL-A-46050C. 1 oz Bottle.
Henkel Loctite 415 is a high viscosity, moisture curing cyanoacrylate adhesive that is suited for bonding of metal substrates. This product complies to MIL-A-46050C. 1 lb Bottle.
Henkel Loctite 420 is a very low viscosity, moisture curing, general purpose cyanoacrylate adhesive for bonding of plastic substrates. This product complies to MIL-A-46050C. 1 lb Bottle.
Henkel Loctite 4203 Prism is a general purpose instant adhesive toughened with elastomers for flexibility, impact resistance, and improved resistance to heat and humidity. 1 lb Bottle.
Henkel Loctite 4203 Prism is a general purpose instant adhesive toughened with elastomers for flexibility, impact resistance, and improved resistance to heat and humidity. 20 g Tube.
Henkel Loctite 4204 Prism one component, medium viscosity general purpose adhesive that is suitable for applications where heat resistance is needed. It is toughened with elastomers for flexibility, impact resistance...
Henkel Loctite 4205 is a general purpose instant adhesive toughened with elastomers for flexibility, impact resistance, and improved resistance to heat and humidity. 20 g Tube.
Henkel Loctite 4205 is a general purpose instant adhesive toughened with elastomers for flexibility, impact resistance, and improved resistance to heat and humidity. 200 g Tube.
Henkel Loctite 422 is a high viscosity, moisture curing, general purpose cyanoacrylate adhesive for bonding of plastic substrates. This product complies to MIL-A-46050C. 1 lb Bottle.
Henkel Loctite 422 is a high viscosity, moisture curing, general purpose cyanoacrylate adhesive for bonding of plastic substrates. This product complies to MIL-A-46050C. 1 oz Bottle.
Henkel Loctite 430 is a low viscosity, moisture curing, general purpose cyanoacrylate adhesive for bonding of metal substrates. This product complies to MIL-A-46050. 1 lb Bottle.
Henkel Loctite 430 is a low viscosity, moisture curing, general purpose cyanoacrylate adhesive for bonding of metal substrates. This product complies to MIL-A-46050. 1 oz Bottle.
Henkel Loctite 4305 is a medium viscosity, UV/Visible light curing adhesive designed for bonding applications that require rapid fixturing. It is ISO 10993 Biological Tested for use in the assembly...
Henkel Loctite 444 is a fast curing, medium viscosity, one component cyanoacrylate adhesive that is formulated for electronics applications. Use accelerator to achieve instant cures. Accelerator included, 20 g Kit.
Henkel Loctite 4471 is a medium viscosity, fast curing, cyanoacrylate adhesive designed for the assembly of difficult to bond materials that require uniform stress distribution and strong shear strength. 1...
Henkel Loctite 454 is a high viscosity, fast curing cyanoacrylate adhesive gel designed for the assembly of difficult to bond materials that require uniform stress distribution and strong shear strength.
Henkel Loctite 455 is a one component, general purpose cyanoacrylate adhesive with low odor and low blooming properties. It is suitable for applications where vapor control is difficult. 10 g...
Henkel Loctite 460 is a low viscosity, moisture curing cyanoacrylate adhesive designed for rapid bonding of metal, plastic, and elastomer materials. Its low odor and low blooming properties make it...
Henkel Loctite 480 is a low viscosity, rubber toughened instant adhesive with increased flexibility and peel strength along with enhanced resistance to shock. It is designed for bonding OEM assembly...
Henkel Loctite 495 is a low viscosity, moisture curing, general purpose cyanoacrylate adhesive designed to bond rubber, metal, and plastic parts. This product complies to MIL-A-46050. 3 g Tube.
Henkel Loctite 496 is a medium viscosity, moisture curing, general purpose cyanoacrylate adhesive suited for the bonding of metal substrates. This product complies to MIL-A-46050C. 1 oz Bottle.
Henkel Loctite 5019H is a high viscosity, rapid curing cyanoacrylate adhesive that can be used to bond plastic, elastomer and metal substrates. 500 g Bottle.
Henkel Loctite 545 is a one component, high viscosity anaerobic pipe sealant material. This product cures when confined in the absence of air between close fitting metal surfaces and has...
Henkel Loctite 620 Retaining Compound is a high viscosity, medium to high strength anaerobic adhesive designed for bonding cylindrical fitting parts. Its typical applications include locating pines in radiator assemblies,...
Henkel Loctite 661 is a low viscosity, high strength acrylic adhesive designed for the bonding of cylindrical fitting parts, particularly where strength at elevated temperatures is required. 250 mL Bottle.
Henkel Loctite AA 332 is a high viscosity, one component acrylic adhesive that is designed primarily for securing permanent magnets in motor magnet bonding applications. 25 mL Syringe.
Henkel Loctite AA 332 is a high viscosity, one component acrylic adhesive that is designed primarily for securing permanent magnets in motor magnet bonding applications. 300 mL Cartridge.
Henkel Loctite AA 3922 is a one component, low viscosity, UV/Visible light cured acrylic adhesive. It is fluorescent under black lights, is flexible, has high adhesion, and has high resistance...
Henkel Loctite AA H3300 is a two component, high viscosity, non-sag, fast fixturing structural adhesive for bonding a variety of substrates. 400 mL Cartridge.
Henkel Loctite AA H3405 Gray is a two component, room temperature cure methacrylate structural adhesive designed with excellent impact and peel resistance. The material is heat bake compatible and able...
Henkel Loctite AA H3410 Gray is a two component, room temperature cure methacrylate structural adhesive designed with excellent impact and peel resistance. The material is heat bake compatible and able...
Henkel Loctite EA 0151 is a two component, thixotropic epoxy paste adhesive that has a long pot life and can either cure at room temperature or with heat. 2.6 lb...
Henkel Loctite EA 0151 is a two component, thixotropic epoxy paste adhesive that has a long pot life and can either cure at room temperature or with heat. 3.3 oz...
Henkel Loctite EA 0151 is a two component, thixotropic epoxy paste adhesive that has a long pot life and can either cure at room temperature or with heat. 50 mL...
Henkel Loctite EA 1C-LV is a high temperature and chemical resistant adhesive that is a lower viscosity version of Loctite EA 1C. It bonds, seals and repairs a wide variety...
Henkel Loctite EA 608 is a two component, medium viscosity, high strength, fast setting epoxy adhesive that cures at room temperature. 2.8 oz Kit.
Henkel Loctite EA 608 is a two component, medium viscosity, high strength, fast setting epoxy adhesive that cures at room temperature. 50 mL Cartridge.
Henkel Loctite EA 615 is a high viscosity, fast setting epoxy adhesive with a 10 min work life. 3.2 oz Kit.
Henkel Loctite EA 9340 is a two component, low viscosity, high strength epoxy adhesive with resistance to chemicals and exceptional high temperature performance. 2.7 oz Kit.
Henkel Loctite EA 9359.3 AERO Epoxy Adhesive is a two component, structural adhesive paste that is used for bonding thermoplastics, metals, and composites. It offers high peel and shear strength,...
Henkel Loctite EA 9360 AERO Epoxy Adhesive is a two component, room temperature curing paste that has high peel strength and excellent static stress durability. 50 mL Sempak.
Henkel Loctite EA 9430 is a two component, low viscosity, high strength epoxy adhesive with resistance to chemicals and exceptional high temperature performance. 2 lb Kit.
Henkel Loctite EA 9460 is a two component, high viscosity, impact resistant epoxy adhesive formulated to give very high peel and shear strength. 200 mL Cartridge.
Henkel Loctite EA 9460 is a two component, high viscosity, impact resistant epoxy adhesive formulated to give very high peel and shear strength. 5 lb Kit.
Henkel Loctite EA 9460 is a two component, high viscosity, impact resistant epoxy adhesive formulated to give very high peel and shear strength. 50 mL Cartridge.
Henkel Loctite EA 9462 is a two component, medium viscosity, impact resistant epoxy adhesive that can be cured either at room temperature or with heat. 50 mL Cartridge.
Henkel Loctite EA E-00CL is a two component, low viscosity, fast-setting, industrial grade epoxy adhesive. It works on a wide variety of substrates including plastic, metal, glass, rubber, wood and...
Henkel Loctite EA E-00NS is a industrial grade epoxy adhesive that cures at room temperature, is resistant to a wide range of chemicals and solvents, and acts as an excellent...
Henkel Loctite EA E-05CL is a medium viscosity, industrial grade epoxy adhesive. It is used for bonding metal, glass, plastic, wood, ceramic, and masonry materials. It offers excellent peel resistance...
Henkel Loctite EA E-120HP is a high-viscosity, non-sag aerospace grade epoxy adhesive. Once fully cured it offers superior thermal shock resistance, excellent mechanical and electrical properties, and is able to...
Henkel Loctite EA E-20HP is a high strength, fast setting, industrial grade epoxy adhesive. When cured it is resistant to a wide range of chemicals and solvents, and acts as...
Henkel Loctite EA E-20NS is a non-sag, high peel, high shear, industrial grade epoxy adhesive. When cured it is resistant to a wide range of chemicals and solvents, and acts...
Henkel Loctite EA E-214HP Gray is a one component, no-mix industrial grade epoxy adhesive. The heat activated formulation provides strong structural bonds and superior thermal shock resistance. 300 mL Cartridge.
Henkel Loctite EA E-30CL is a low viscosity, impact resistant, industrial grade epoxy adhesive. When cured it can withstand exposure to a wide range of chemicals and solvents, and maintains...
Henkel Loctite EA E-60HP is a toughened, medium viscosity, room temperature curing, industrial grade epoxy adhesive. Once cured it is resistant to a wide range of chemicals and solvents, and...
Henkel Loctite EA E-60NC is a low viscosity, electrically non-corrosive epoxy adhesive potting compound. Once cured it provides excellent environmental and chemical resistance, and acts as an electrical insulator. 200...
Henkel Loctite EA E-60NC is a low viscosity, electrically non-corrosive epoxy adhesive potting compound. Once cured it provides excellent environmental and chemical resistance, and acts as an electrical insulator. 400...
Henkel Loctite EA E-60NC is a low viscosity, electrically non-corrosive epoxy adhesive potting compound. Once cured it provides excellent environmental and chemical resistance, and acts as an electrical insulator. 50...
Henkel Loctite EA E-90FL is a flexible, impact resistant general purpose adhesive. Its typical applications include bonding plastic, metal, glass, wood, ceramic, rubber, and masonry materials when flexibility is necessary.
Henkel Loctite EA M-121HP is a non-sagging, room temperature curing epoxy adhesive that cures to form a tough bond line with excellent resistance to peel and impact forces. It is...
Henkel Loctite EA M-31CL is a two component, low viscosity, room temperature curing epoxy adhesive. When cured it is resistant to a wide range of chemicals and solvents and has...
Henkel Loctite EA9394 AERO is a two component, room temperature curing epoxy paste adhesive that possesses excellent strength at temperatures of 177 °C and higher. 200 mL Sempak.
Henkel Loctite EA9394 AERO is a two component, room temperature curing epoxy paste adhesive that possesses excellent strength at temperatures of 177 °C and higher. 50 mL Sempak. Requires a...
Henkel Loctite IS 5008™ Acrylic Adhesive Activator White is a one component, heat cure, polymerization initiator. Comes in the form of small granules. 80 g Case.
Henkel Loctite PE 3140 Black is a two component, general purpose epoxy adhesive resin that can be used with a variety of Loctite hardeners. 1 gal Can.
Henkel Loctite PE 3141 is a two component, epoxy adhesive resin that can be used with a variety of Loctite hardeners. It is formulated for high temperature potting and encapsulating...
Henkel Loctite PE 3162 Amber is a two component epoxy adhesive hardener that can be used with a variety of Loctite Hysol resins. High strength with a fast cure speed.
Henkel Loctite SI 5011CL Non-Corrosive RTV Silicone Clear is a one component paste that provides resistance to steam, water, chemicals, and UV ozone exposure. It is compatible with a variety...
Henkel Loctite SI 5011CL Non-Corrosive RTV Silicone Clear paste is used for bonding and sealing electrical components. It is room temperature curing, flexible, increases load bearing, requires no mixing, and...
Henkel Loctite STYCAST EE 4215 Epoxy Adhesive is part one of an epoxy resin casting system. Black 1 qt Can. Must purchase the HD 3561 Hardener separately, see below.
Henkel Loctite Technomelt 1942, formerly known as Hysol 1942, is a medium setting, EVA-based, general purpose hot melt adhesive. It has exceptional adhesion to various plastics and wood. 25 lb...
Henkel Loctite Technomelt 232 hot melt is an EVA-based, medium setting adhesive. 35 lb Case.
Henkel Loctite Technomelt PA 6208 Black is a one component, thermoplastic, hot melt adhesive. It is used for molding compound applications. 20 kg Bag.
Henkel Loctite Technomelt PA 673 N is a moldable polyamide that is used for high-temperature applications. Meets low pressure molding process requirements and allows for encapsulation of fragile components without...
Henkel Loctite Technomelt PA 7804 polyamide hot melt, formerly known as Hysol 7804, is a elastomeric, tough, high performance adhesive that is recommended for demanding applications where substrates may be...
Henkel Loctite UK 3173 is one part of a two part polyurethane system that can be used with a variety of Loctite Hysol hardeners including Loctite Hysol 3184. When mixed...
Henkel Loctite UK 3184 is a flame retardant hardener for use with Loctite UK 3173 Resin. 1 gal Can.
Henkel Loctite UK U-05FL is an fast setting, highly flexible industrial grade urethane adhesive. It is ideal for bonding a variety of metals, plastics, glass, wood, and other substrates. 50...
IPS Adhesives Weld-On 40 Low VOC Acrylic Plastic Adhesive is a two component, room temperature curing, medium syrupy, reactive acrylic cement that is used to form high strength bonds within...
LORD® 410 Acrylic Adhesive With Glass Beads and LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods.
Parker Lord CoolTherm® 6035 is a two component, thermally conductive, epoxy encapsulant used as a thin bondline adhesive and as a low viscosity potting and casting material. Low viscosity, low...
Parker Lord CoolTherm® TC-2002 is a two component, thermally conductive adhesive used for structural bonding applications. It provides superior heat dissipation, electrical insulation, and low coefficient of thermal expansion. 490...
Parker Lord Sipiol® UV is a one component, dielectric coating that is used on electrically-sensiti ve substrates. It provides electrical insulation, durability, and environmentally friendly benefits. 5 gal Pail.
Parker LORD® 201 Acrylic Adhesive can be cured at room temperature with LORD® Accelerator 4, 17 or 19. It is used to bond prepared or unprepared plastics, ceramics, and metals.
Parker LORD® 201 Acrylic Adhesive with LORD® Accelerator 19 is a two component adhesive that is used to bond prepared or unprepared plastics, ceramics, and metals. It is resistant to...
Parker LORD® 204 Acrylic Adhesive can be cured at room temperature with LORD® Accelerator 4, 17, or 19. It is used to bond prepared or unprepared plastics, ceramics, and metals.
Parker LORD® 204-19 Acrylic Adhesive Off-White is a two component adhesive used to bond a wide variety of prepared or unprepared metals and plastics. It offers little or no substrate...
Parker LORD® 304-1 General Purpose Epoxy Adhesive Resin Part A Gray is a two component, high viscosity adhesive used for gap filling or non-sag characteristics on a vertical surface. It...
Parker LORD® 304-2 General Purpose Epoxy Adhesive Hardener Part B Off-White is a two component, high viscosity adhesive used for gap filling or non-sag characteristics on a vertical surface. It...
Parker LORD® 305 Epoxy Adhesive is a two component, medium viscosity epoxy system that is used to bond prepared rubber, plastics, wood, and metals. It is resistant to weathering, temperature,...
Parker LORD® 305-1 Epoxy Adhesive is a two component, medium viscosity epoxy system that is used to bond prepared rubber, plastics, wood, and metals. It is resistant to weathering, temperature,...
Parker LORD® 305-2 Epoxy Adhesive is a two component, medium viscosity epoxy system that is used to bond prepared rubber, plastics, wood, and metals. It is resistant to weathering, temperature,...
Parker LORD® 306-1 General Purpose Epoxy Adhesive Resin Part A Gray is a two component, high viscosity adhesive. It is used for gap filling or non-sag characteristics on a vertical...
Parker LORD® 306-2 General Purpose Epoxy Adhesive is a two component, high viscosity epoxy system that is used for applications that require gap filling or non-sag characteristics on a vertical...
Parker LORD® 307-2 General Purpose Epoxy Adhesive Hardener is a two component adhesive used for assembling food processing machinery, such as, gaskets, bushings, shock-absorbing devices and rubber rolls. It offers...
Parker LORD® 310 Modified Thixotropic Epoxy Adhesive A/B Gray is a two component, thixotropic epoxy system that is used for bonding rubber, plastics, urethanes, and metals. It is typically used...
Parker LORD® 310A Epoxy Adhesive is a two component, thixotropic epoxy system that is used for bonding rubber, plastics, urethanes, and metals. It is typically used for automotive body panels,...
Parker LORD® 310A-B Epoxy Adhesive is a two component, thixotropic epoxy system that is used for bonding rubber, plastics, urethanes, and metals. It is typically used for automotive body panels,...
Parker LORD® 310B Epoxy Adhesive is a two component, thixotropic epoxy system that is used for bonding rubber, plastics, urethanes, and metals. It is typically used for automotive body panels,...
Parker LORD® 3170A Epoxy Adhesive is a two component, structural adhesive that is used for bonding glass, metals, ceramics, reinforced plastics, and foam for cryogenic applications. Part A, 1 pt...
Parker LORD® 3170B Epoxy Adhesive is a two component, structural adhesive that is used for bonding glass, metals, ceramics, reinforced plastics, and foam for cryogenic applications. Part B, 1 pt...
Parker LORD® 320 General Purpose Epoxy Adhesive Resin Part A Off-White is a two component adhesive used for primerless adhesion to automotive sheet molded compounds. It offers durability, contains no...
Parker LORD® 320/310B Epoxy Adhesive Black is a two component adhesive used to bond cured rubber treated with LORD 7701 adhesion enhancer/surface modifier. It offers durability, fast cure, high temperature...
Parker LORD® 320/322 Epoxy Adhesive is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets, and prepared...
Parker LORD® 322 Epoxy Adhesive Hardener Gray is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets,...
Parker LORD® 360 Epoxy Adhesive is a two component adhesive used in applications requiring rapid cure at room temperature. It is easy to use, contains no solvent, and resists high...
Parker LORD® 363 Epoxy Adhesive is a two component, fast curing, epoxy system that is used for bonding scuffed sheet molded compounds (SMC), plastics, and wood. It is self-leveling, low...
Parker LORD® 403 Acrylic Adhesive with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It performs...
Parker LORD® 406 Acrylic Adhesive Black with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It...
Parker LORD® 406 Acrylic Adhesive Resin is a two component, acrylic adhesive that can be mixed with LORD® Accelerator 19 or 19GB to replace traditional riveting, fastening, brazing, and welding...
Parker LORD® 406 Acrylic Adhesive with LORD® Accelerator 17 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It performs...
Parker LORD® 406 Acrylic Adhesive with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It performs...
Parker LORD® 406-19 Modified Acrylic Adhesive Off-White is used to replace welding, brazing, riveting and other mechanical fastening methods. It bonds a wide range of unprepared metals with minimal substrate...
Parker LORD® 406-19GB Modified Acrylic Adhesive Gray with Glass Beads is a two component mix-in curative used with LORD acrylic adhesives. Not only is it convenient, temperature resistant, and environmentally...
Parker LORD® 406-19GB Modified Acrylic Adhesive Tan with Glass Beads is used to replace welding, brazing, riveting, and other mechanical fastening methods. It offers versatility, non-sag, and resists dilute acids,...
Parker LORD® 410 Acrylic Adhesive Resin is a two component, acrylic adhesive that can be mixed with LORD® Accelerator 19 or 19GB to replace traditional riveting, fastening, brazing, and welding...
Parker LORD® 410 Acrylic Adhesive with Glass Beads and LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding...
Parker LORD® 506 Acrylic Adhesive is a two component, acrylic adhesive that can be mixed with LORD® Accelerator 4, 17, or 19 to make a semi-flexible bond with thermoset plastics...
Parker LORD® 506 Acrylic Adhesive with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to make a semi-flexible bond with thermoset plastics and thermoplastics. It...
Parker LORD® 5206-55 Acrylic Adhesive with LORD® Accelerator 55GB is used for replacing traditional fastening methods, welding, riveting, and brazing. It's versatile, temperature resistant, environmentally resistant, and non-sagging. 415 mL...
Parker LORD® 521 Acrylic Adhesive with LORD® Accelerator 19 is a general purpose, room temperature curing adhesive that is used for bonding prepared metals and plastics. It has long working...
Parker LORD® 7100 Urethane Adhesive is a two component, room temperature curing, high strength adhesive that is used for bonding rubber, plastics, cloth, metals, paper, and foams. It is non-flammable,...
Parker LORD® 7150 Urethane Adhesive is a two component, room temperature curing, high strength adhesive that is used for bonding rubber, plastics, cloth, metals, paper, and foams. It is non-flammable,...
Parker LORD® 7412 Moisture Cure Urethane Adhesive is a one component adhesive that is used for polyester reinforcements, fabrics, and thermoplastic substrates. It is 100% solids, non-flammable, and resistant to...
Parker LORD® 7420 Urethane Adhesive Blue is a one component, moisture-cure adhesive used to bond thermoplastics to fiber reinforcements. It requires no mixing, resists sunlight and weathering, and the blue...
Parker LORD® 7542 Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7542A Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7542A-B Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7542A-D Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7542B Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7545 Black is a two component urethane adhesive used to bond SMC, FRP, and other plastics with little surface preparation. It is environmentally friendly, high strength, non-flammable, non-sagging,...
Parker LORD® 7545 Off-White is a two component urethane adhesive used to bond SMC, FRP, and other plastics with little surface preparation. It is environmentally friendly, high strength, non-flammable, non-sagging,...
Parker LORD® 7545A Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-B Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-C Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-D Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-E Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-G Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545D Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7550A Urethane Adhesive Clear is a two component adhesive system that is used with LORD® 7550C curative for bonding primed metals, ABS, polycarbonates, Lexan®, and plastics. It is...
Parker LORD® 7550A-C Urethane Adhesive Clear is a two component adhesive system that is used for bonding primed metals, ABS, polycarbonates, Lexan®, and plastics. It is environmentally friendly, non-flammable, self-leveling,...
Parker LORD® 7550C Urethane Adhesive Clear is a two component adhesive system that is used with LORD® 7550A resin for bonding primed metals, ABS, polycarbonates, Lexan®, and plastics. It is...
Parker LORD® 7555 A/C Urethane Sealant Adhesive White is a two component system consisting of a resin and curative. It is used to bond and seal a variety of plastics...
Parker LORD® 7610DTM is a one component, moisture curing direct-to-metal sealer and adhesive that is used on substrates such as plastics, glass, concrete, wood, metals, and pre-coated metals. It has...
Parker LORD® 7650 Urethane Adhesive is a one component, moisture curing adhesive that is used for bonding prepared metals, foam, rubber, fabric, and plastics. It is typically used for carpeting,...
Parker LORD® 810-20GB Acrylic Adhesive with LORD® Accelerator 20 is a two component adhesive that has low read-through and fast cure times. It bonds thin-gauge metal-to-metal and metal-to-composite/p lastics. It...
Parker LORD® 850S Amber is a two component, fast-curing, toughened structural acrylic adhesive cured with LORD® Accelerator 25GB. Used to replace brazing, welding, riveting and other mechanical fastening methods. Works...
Parker LORD® 852 Amber is a two component, slow-curing, toughened structural acrylic adhesive cured with LORD® Accelerator 25GB. Used to replace brazing, welding, riveting and other mechanical fastening methods. Works...
Parker LORD® AP-134 One-Coat Adhesion Enhancer-Surface Modifier is a one component, moisture curing primer that is used to improve bonding of e-coated metals, glass fabric, ceramic tiles, steel, concrete, aluminum,...
Parker LORD® Maxlok T18 Acrylic Adhesive paste is used to bond a variety of unprepared metals and to replace traditional mechanical fastening methods. It offers versatility, non-sagging, and resistance to...
Parker LORD® Maxlok T3 Acrylic Adhesive paste is used to bond a variety of unprepared metals and to replace traditional mechanical fastening methods. It offers versatility, non-sagging, and resistance to...
Parker LORD® Maxlok T6 Acrylic Adhesive paste is used to bond a variety of unprepared metals and to replace traditional mechanical fastening methods. It offers versatility, non-sagging, and resistance to...
Parker LORD® Thermoset 300 Epoxy Adhesive Resin Part A Black is a filled epoxy resin used with thermoset hardeners to obtain a variety of handling and cured properties. It offers...
Parker LORD® Thermoset 600 General Purpose Epoxy Adhesive is used with a variety of Thermoset hardeners. It can be used in many applications including adhesives, laminating, and electrical/electroni c insulation.
Parker LORD® Thermoset 70 Epoxy Adhesive Hardener Tan is a low viscosity curing epoxy hardener. It is used with several Thermoset epoxy resins to obtain a variety of handling and...
Power Adhesives Tecbond 23 is a medium viscosity, synthetic polymer-based hot melt that is used as a multi-purpose adhesive. It bonds well with wood, fabric, and a variety of plastics.
Power Adhesives Tecbond 232 is a high viscosity, synthetic polymer-based hot melt that is used as a general purpose adhesive. It bonds well with wood, fabric, card, glass, and some...
Power Adhesives Tecbond 240 is a medium viscosity, synthetic polymer-based hot melt that is used as a multi-purpose adhesive. It bonds well to light gauge metals and a variety of...
Power Adhesives Tecbond 260 is a medium viscosity, high performance hot melt that is used to bond wood, ceramics, and a variety of plastics. It is tough, flexible and has...
Power Adhesives Tecbond 342 is a high viscosity, synthetic polymer-based hot melt that is used for heavy duty carton board and cable assembly. It is fast setting with instant grab...
ResinLab URA-BOND™ 24N-HV Polyurethane Adhesive Clear, formerly a Henkel product, is a two component, rapid curing adhesive that is used for general purpose bonding of metal, glass, butyrate, and wood.
Sauereisen Aluseal Adhesive Cement Paste No. 2 White is a ceramic adhesive that is used for sealing, cementing, and assembling metal, glass, porcelain, and other materials. It has excellent flow,...
Sauereisen Low Expansion Cement Liquid No. 29 Off-White is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and...
Sauereisen Low Expansion Cement Liquid No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and...
Sauereisen Low Expansion Cement Powder No. 29 Off-White is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and...
Sauereisen Low Expansion Cement Powder No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and...
Sauereisen Sealing Cement No. 33S White is a chemical-setting, silicate-based cement that is used for assembly, sealing, casting, potting, coating, and insulating applications. It bonds well to glass, metal, ceramics,...
Sika Sikaflex 292i Assembly Adhesive White is a one component, moisture-curing, high strength marine adhesive that is used for bonding boat building components such as floors, metallic frames, shower stalls,...
Sika Sikaflex 505UV Silane-Terminated Polymer Gray is a one component, moisture-curing adhesive/sealant that is used on a variety of substrates such as glass, aluminum, wood, steel, and some plastics. It...
Sika Sikasil WS-290 Silicone Sealant Aluminum is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-290 Silicone Sealant Black is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-290 Silicone Sealant Bronze is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-290 Silicone Sealant Limestone is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-290 Silicone Sealant White is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...

<< Prev Next >>