Ellsworth Adhesives Datasheets for Industrial Adhesives

Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more

Page: 1 2 3 4 5
Product Name Notes
AI Technology ME7155 has thermally conductive epoxy paste adhesive which exhibits outstanding flexibility for bonding materials having highly mismatched CTE's. It is electrically insulated, reworkable, and alumina filled. ME7155 is...
AI Technology ME7155-3 is a slightly lower bond strength but more flexible version of ME7155. The ME7155-3 exhibits excellent flexibility for bonding materials with highly mismatched CTE's (i.e. alumina to...
AI Technology ME8452-A is an accelerated version of ME8452 for snapcuring applications. This innovative silver-filled epoxy paste adhesive is solvent free, reworkable, and electrically and thermally conductive. With outstanding flexibility...
AI Technology Prima-Solder ME8456 Epoxy Paste Adhesive is a thermally conductive, electrically, reworkable, pure silver filled epoxy paste adhesive. It is ideal for applications such as large area die attach...
Ashland PLIOBOND General Purpose Thermosetting Adhesive 20 Tan is used to bond non-porous and porous surfaces such as glass, wood, plastic, rubber, paper, concrete, drywall, metals, and other substrates. It...
Ashland PLIOBOND General Purpose Thermosetting Adhesive 25 Tan is used to bond non-porous and porous surfaces such as glass, wood, plastic, rubber, paper, concrete, drywall, metals, and other substrates. It...
Ashland PLIOBOND General Purpose Thermosetting Adhesive 35 Tan is used to bond non-porous and porous surfaces such as glass, wood, plastic, rubber, paper, concrete, drywall, metals, and other substrates. It...
Ashland PLIOGRIP Urethane Adhesive System 6600 Tan is a two component structural adhesive that is used for long assembly handling. For use with PLIOGRIP 6620. 53 lb Pail.
Ashland PLIOGRIP Urethane Adhesive System 6620 Green is a two component structural adhesive that is used for long assembly handling. For use with PLIOGRIP 6600. 45 lb Pail.
Bergquist Liqui-Bond SA 1800 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It offers high thermal conductivity...
Bergquist Liqui-Bond SA 2000 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It cures at elevated temperatures...
Bergquist SIL-PAD Q-PAD II High Thermal Aluminum Pad is a thermal interface material that is used to replace thermal grease. It provides maximum heat transfer, eliminates dust collection, and has...
Cemedine Super‑X 8008 Silicone Polymer Adhesive Clear delivers a powerful, fast‑curing bond designed for demanding applications. This advanced one‑part adhesive stands out for its unique combination of pressure‑sensitive adhesion, long‑lasting...
Cemedine Super-X 8008 Silicone Polymer Adhesive Black delivers a high‑performance bonding solution designed for demanding applications. This advanced one‑part adhesive cures quickly and is engineered with three exceptional qualities that...
Cemedine SUPER-X GOLD 777 Elastic Adhesive Black delivers powerful, fast‑curing performance with exceptional versatility. This advanced, one‑part adhesive is engineered to provide strong, reliable bonding through its unique combination of...
Dow DOWSIL™ 1-4173 TC Thermally Conductive Adhesive Gray is a one component, solvent free adhesive that is used for bonding electronic components, housings, lids, base plates, and dispensing equipment. It...
Dow DOWSIL™ 3-6265 HP Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal,...
Dow DOWSIL™ 3-6751 Thermally Conductive Adhesive Gray is a two component, heat curing, low viscosity silicone that is used to cool electronics, automotives, and power supply applications during thermal transfers.
Dow DOWSIL™ 3-6876 Gray Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics,...
Dow DOWSIL™ 7091 Adhesive/Sealant White is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to...
Dow DOWSIL™ Q3-6611 Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metals, ceramics,...
Dow DOWSIL™ Q3-6611 Adhesive Gray is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metals, ceramics,...
Dow DOWSIL™ X3-1598 Adhesive Black is a one component, heat curing silicone that is used for bonding, gasketing, and sealing lighting, connectors, base plates, housings, and lid applications. It provides...
GDI Adhesives P-2000 Hot Melt Purge is used to flush hot melt adhesives from hot melt dispensing equipment. P-2000 is safe for the environment, non-hazardous, and highly effective. Prevents cured...
Glue Dots QDP-7100 refill roll for the QuikDot Pro. 0.344 in x 0.4 in Square, 35 ft per Roll, 800 Dots/Roll.
Glue Dots QDP-8100 refill roll for the QuikDot Pro. 0.344 in x 0.4 in Square, 35 ft per Roll, 600 Dots/Roll.
Glue Dots XD11-404 low profile, low tack, low peel strength, and medium shear strength adhesive dots. Low tack contains some oil, test absorbent surfaces for bleeding. 1/2 in, 4,000 Dots/Roll.
Glue Dots XD21-404 medium tack, low profile, low to medium peel strength, medium shear strength, adhesive dot. 1/2 in, 4,000 Dots/Roll.
Glue Dots XD22-402 medium tack, low profile, low to medium peel strength, medium shear strength, adhesive dot. 1/2 in, 2,000 Dots/Roll.
Glue Dots XD31-404 low profile, high tack, medium peel strength, and medium shear strength adhesive dots. 1/2 in, 4,000 Dots/Roll.
Glue Dots XD32-402 medium profile, high tack, medium peel strength and medium shear strength adhesive dots. 1/2 in 2,000 Dots/Roll.
Glue Dots XD33-401 high profile, high tack, medium peel strength, and medium shear strength adhesive dots. 1/2 in, 1,000 Dots/Roll.
Glue Dots XD33-422 high profile, high tack, medium peel strength, and medium shear strength adhesive dots. 1/2 in, 2,500 Dots/Roll.
Glue Dots XD41-404 low profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 4,000 Dots/Roll.
Glue Dots XD42-401 medium profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 1,000 Dots/Roll.
Glue Dots XD42-402 medium profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 2,000 Dots/Roll.
Glue Dots XD43-401 high profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 1,000 Dots/Roll.
Glue Dots XD43-422 high profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 2,500 Dots/Roll.
HB Fuller FE7004 Epoxy Adhesive features high shear strength with high impact, chemical and water resistance. Packaged by KitPackers. Part A, 1 gal Pail.
Henkel Loctite Ablestik 285 Black, formerly Emerson and Cuming ECCOBOND, is a thixotropic, epoxy adhesive paste that is designed to be used with a catalyst for applications exposed to cryogenic...
Henkel Loctite Technomelt PUR 963A is a 100% solid, polyurethane hot melt adhesive used for assembly bonding, panel bonding, and vinyl laminating. It is moisture curing, fast setting, and has...
KitPackers H.B. Fuller FE7004B Epoxy Adhesive features high shear strength with high impact, chemical and water resistance. Part B, 1 gal Pail.
MicroCare TidyPen® Chisel-Point Nibs are for use with the Adhesive and Label Remover Pen, a pocket-sized pen used for dissolving labels, adhesives, tape residues, stickers and Kapton® residues. ESD and...
Permabond MT382 Modified Two Component Epoxy Black is an adhesive used for sealing/bonding and potting applications. It offers full cure at room temperature, self-levelling, and is easy to apply. 50...
Permabond MT382 Modified Two Component Epoxy Black is used for sealing/bonding and potting applications. It is easy to apply, self-leveling, and has adhesion to a wide variety of substrates. 400...
Permabond MT3821 Modified Two Component Epoxy Black is used for sealing and bonding. It offers full cure at room temperature and adhesion to a wide variety of substrates. It is...
Permabond TA4246 Toughened Acrylic Adhesive Amber is a two component, room temperature curing structural adhesive. It is used on a wide variety of substrates or can be used to replace...
Permabond TA4246 Toughened Acrylic Adhesive Amber with Initiator 46 is a two component, no-mix, curing structural adhesive. It offers fast cure at room temperature, high peel strength, and good chemical...
Permabond TA430 Toughened Acrylic Adhesive Amber is a structural adhesive used for bonding wood, ceramics, metals, and some thermoplastics. It features good chemical resistance, fast cure at room temperature, and...
Permabond TA4605 is a two component, 1:1 toughened acrylic adhesive developed to bond low-surface energy plastics with no primer or surface treatment. It can also be used to bond a...
Permabond TA4610 is a two component, 1:1 toughened acrylic adhesive developed to bond low-surface energy plastics with no primer or surface treatment. It can also be used to bond a...
Permabond TA4810 Toughened Acrylic Adhesive is a two component adhesive used for bonding thermoplastics, thermosets, metals, and composites. It has high sheer strength, good chemical resistance, and fast cure at...
Permabond UV640 UV Curable Adhesive Clear is a one component adhesive used for bonding plastics. It offers cure on demand, high shear strength, and fast curing with low-power lamps. 2...
Permabond UV643 Adhesive is a UV-curable, thixotropic, extremely fast curing acrylic adhesive used to bond rigid plastics. It offers excellent performance on many thermoplastics including PET, ABS, polycarbonate, PMMA, PETG,...
Permabond UV645 UV Curable Adhesive Clear is a one component, high viscosity adhesive. It is used to bond plastics, metals, and glass. It offers high sheer strength, cure on demand,...
Permabond UV7141 Dual Cure UV Adhesive Clear is a UV-curable adhesive with a secondary anaerobic cure. This allows for bonding ceramic-coated glass, mirrors, and other various materials where UV-light cannot...
Power Adhesives Tec NDN005 is a heavy duty hot melt applicator stand compatible with Tec models 3200, 3400, 6100, 6300, 7100 and 7300.
Power Adhesives Tec PA8022 is a cordset assembly for use with Tec hot melt applicators. US version, 3 m.
Power Adhesives Tecbond LM44 is a low viscosity, polyamide hot melt that is formulated for expanded polystyrene, thin film and balloon applications. Ideal for temperature-sensitiv e materials normally damaged by...
ResinLab SEC1233 Silver is a two component, room temperature curing, epoxy adhesive paste that is used for bonding electronic components. It is silver filled, thixotropic, 100% solids, protects against the...
ResinLab TL5021 Violet is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,...
ResinLab TL5022 Purple is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,...
ResinLab TL5041 Blue is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,...
ResinLab TL5043 Blue is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,...
ResinLab TL5062 Red is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,...
ResinLab TL5071 Red is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,...
ResinLab TL5072 Red is a one component, high viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,...
ResinLab TL5090 Green is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,...
ResinLab UR1049 Cream is a two component, room temperature curing, polyurethane foam that is used for environmental protection and bonding plastics, metals, and assemblies. It is water blown, MDI based,...
ResinLab UR3001 HP Black is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for environmental protection and bonding plastics, metals, and assemblies. It is gel-like,...
ResinLab UR3001HP Clear is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for environmental protection and bonding plastics, metals, and assemblies. It is gel-like, flexible,...
ResinLab UR3001HP2 Black is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for environmental protection and bonding plastics, metals, and assemblies. It is gel-like, flexible,...
ResinLab UR3001HP2 Clear is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for environmental protection and bonding plastics, metals, and assemblies. It is gel-like, flexible,...
ResinLab UR3001HP2 Urethane Encapsulant Clear is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for bonding plastics, metals, and assemblies. It is very flexible, low...
ResinLab UR3010 Black is a two component, room temperature curing, unfilled, polyurethane potting system that is used for bonding plastics, metals, and assemblies. It is very flexible, low viscosity, good...
ResinLab UR3010 Clear is a two component, room temperature curing, unfilled, polyurethane potting system that is used for bonding plastics, metals, and assemblies. It is very flexible, low viscosity, good...
ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum.
ResinLab UR7006HV Urethane Adhesive Clear is a two component, industrial-grade adhesive that is used for bonding to polycarbonate. It is designed to cure under ambient conditions to form a clear,...
REXtac RT-2730 Hot Melt Adhesive White is a butene-1 copolymer solution designed for use as a component of hot melt adhesives, sealants and specialty products. Excellent thermal stability, high initial...
Sauereisen Insa-Lute Adhesive Cement Powder No. 1 Off-White is an inorganic adhesive that is used for bonding, insulating, and encapsulating applications in the assembly, appliance, and automotive fields. During curing...

<< Prev