Parker LORD® 403 Acrylic Adhesive with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It performs best in low temperature environments with high peel loads or high impact applications. It is non-sagging, versatile, and resistant to extreme temperatures, solvents, oils, moisture, UV exposure, and dilute acids. 50 mL Cartridge.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 403/19 LP-50 |
| Product Name | Parker LORD® 403-19 Modified Acrylic Adhesive Off-White 50 mL Cartridge |
| Cure / Technology | Two Component |
| Chemical System | Acrylic |
| Substrate Compatibility | Metal; Plastic |