Henkel Loctite 415 is a high viscosity, moisture curing cyanoacrylate adhesive that is suited for bonding of metal substrates. This product complies to MIL-A-46050C. 1 lb Bottle.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 233842 |
| Product Name | Henkel Loctite 415 Instant Adhesive Clear 1 lb Bottle |
| Cure / Technology | Single Component |
| Chemical System | Cyanoacrylate |
| Substrate Compatibility | Metal; Plastic; Rubber or Elastomer |
| Viscosity | 1100 to 1600 cP |