Ellsworth Adhesives Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| AdTech 962 High Performance Hot Melt Adhesive Amber is an outstanding general-purpose hot melt adhesive, specifically designed for woodworking applications. Its medium viscosity allows high delivery rates and provides medium... | |
| AI Technology EG7655 is an alumina filled, reworkable, electrically insulating and thermally conductive epoxy paste adhesive. It exhibits outstanding flexibility for bonding materials with highly mismatched CTE's (i.e. alumina to... | |
| AI Technology EG8050-E is an electrically conductive, silver filled epoxy paste adhesive. It exhibits excellent flexibility for bonding materials with highly mismatched CTE's (i.e. alumina to aluminum, silicon to copper). | |
| Bergquist Gap Filler 1500 Thermally Conductive Adhesive is a two component, liquid gap filling material that is designed as a form-in-place elastomer for fragile electronic assemblies and filling difficult air... | |
| Bergquist Gap Filler 2000 Thermally Conductive Adhesive is a two component, liquid gap filling material that is designed as a form-in-place elastomer for coupling hot electronic components. It cures at... | |
| Bostik H5077 Hot Melt Pressure Sensitive Adhesive is a styrenic copolymer based formula that makes a peelable, resealable bond between polypropylene, polyethylene, and paper materials. It has a service temperature... | |
| Bostik HM4289 Hot Melt Adhesive Amber is a polyamide resin used for bonding wood, engineered papers, non-wovens, and materials used for automotive interior assembly. It offers low viscosity, heat resistance,... | |
| Bostik Thermogrip H2284-01 Hot Melt Pressure Sensitive Adhesive is recommended for die cutting, general assembly, and EDP. It has medium viscosity and high tack and peel. It has a service... | |
| Bostik Thermogrip® 1378 Black is a hot melt adhesive designed for bonding difficult substrates like asfluorocarbon-treat ed board stock in carton sealing applications. 35 lb Case. | |
| Bostik Thermogrip® 9431 Yellow is a hot melt adhesive with fast set speed, extended open time, and excellent green strength. Tack free at room temperature. Ideal for bonding plastics in... | |
| Bostik Thermogrip® H1477 Yellow is a one component, low viscosity hot melt adhesive designed for laminating polythylene film to nonwoven surgical drape materials. 35 lb Case. | |
| Bostik Thermogrip® H1865 Amber is a one component, general purpose hot melt adhesive designed for carton and case sealing applications. Includes a good hot tack and balanced temperature performance. 35... | |
| Bostik Thermogrip® H2571B Light Yellow is a one component, general purpose hot melt pressure sensitive adhesive. Typically used in packaging and foam substrates. Includes a good balance of tack and... | |
| Buehnen HB 710 Extrusion Hot Melt Applicator is designed for chips, granules, bulk plugs, and pillows. It features an adjustable operating temperature and digital controls and displays. | |
| Buehnen HB 710HT Hot Melt Extrusion Hand Applicator is designed for high temperature and bulk adhesives. It features a 6.8 oz melt tank, adjustable operating temperature, digital controls and displays. | |
| Buehnen Powerline HB 710 Hot Melt Spray Hand Gun features adjustable temperature controls, digital display, 200 mL melting tank capacity, and a thin, unchanging spray pattern. 600 W. | |
| Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Clear is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards and sealing housings, modules, and... | |
| Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Gray is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards, yokes, adding mechanical stability, and... | |
| Dow DOWSIL™ 738 Electrical Sealant White is a one component, room temperature curing, silicone adhesive that is used for bonding with a variety of reactive glass, metal, plastics, laminates, and... | |
| Dow DOWSIL™ 739 Plastic Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high... | |
| Dow DOWSIL™ 744 Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or batteries. | |
| Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant White is a one component, non-flowing, moisture curing adhesive. It features high elongation and green strength, and has durable adhesion to a wide range... | |
| Dow DOWSIL™ EA-5151 Quick in Connect Silicone Adhesive is a one component, neutral cure RTV material that is used for the transportation and electronics industries. With an open time of... | |
| Dow DOWSIL™ EA-7300 Silicone Adhesive is designed for automotive electronic applications such as battery packs, EV controllers, sensors, modules, housings, and more. It provides durable bonds, excellent stress relief, high... | |
| Dow DOWSIL™ ME-1070 Silicone Die Attach Adhesive Black is a one component, heat curing, microelectronics adhesive that provides high temperature stability, stress relief, seals packaging, and bonds with a variety... | |
| Dow DOWSIL™ TC-5150 Blue is a one component, high performance, non-curable, thermally conductive gap filler designed to dissipate heat from electronics to a heat sink providing a reliable cooling solution... | |
| Dow DOWSIL™ TC-5515 LT Low Density Thermally Conductive Gap Filler is a two component, silicone material that is used to dissipate heat from electronic devices, EV modules, and other heat-generating... | |
| DYMAX 987 Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that bonds well to metal, glass filled epoxies, and ceramics. It is low viscosity,... | |
| DYMAX E-MAX 904-SC Light Cure Electronic Adhesive is a one component, UV light and room temperature curing, acrylated urethane gel that is used for shock absorption, reinforcing, and bonding components... | |
| DYMAX E-MAX 904-T-SC Light Cure Electronic Adhesive is a one component, UV light and room temperature curing, acrylated urethane that is used for shock absorption, reinforcing, and bonding components on... | |
| Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant,... | |
| Dymax EMAX 99001-T Clear is a high temperature, UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds,... | |
| Dymax EMAX 99004 Light Yellow is a UV light curing, blue fluorescing, wire bond adhesive encapsulant with secondary moisture cure. It is ideal for use where shadow areas exist including... | |
| DYMAX Multi-Cure 9-911-Rev-A Wire Tacking Adhesive Clear is a one component, UV light and heat curing, acrylated urethane that is used for tacking repair wires, PCB repairs, and bonding jumper... | |
| DYMAX Multi-Cure 9-911-Rev-A Wire Tacking Adhesive is a one component, UV light and heat curing, acrylated urethane that is used for tacking repair wires, PCB repairs, and bonding jumper wires... | |
| Dymax Multi-Cure 9-911-REV-B Wire Tacking Adhesives is a one component, UV light and heat curing, acrylated urethane that is used for tacking repair wires, PCB repairs, and bonding jumper wires... | |
| DYMAX Multi-Cure 984-LVUF Conformal Coating Clear is a one component, UV light and room temperature curing coating that bonds well to metal, glass filled epoxies, and ceramics. It offers ultra... | |
| Dymax Multi-Cure 984-T UV Curing Conformal Coating Clear is a one component, glossy coating that bonds well to ceramic, metal, and glass-filled epoxy surfaces. It is designed for a rapid,... | |
| Dymax Multi-Cure 987 UV Curing Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that bonds well to metal, glass filled epoxies, and ceramics. It... | |
| DYMAX Ultra Light-Weld 9309-SC See-Cure Light-Cure BGA, CSP Reinforcement Adhesive Clear Blue Gel is a high viscosity, thixotropic adhesive that is used for rapid strengthening and shock absorption for circuit... | |
| DYMAX Ultra Light-Weld 9701 Optical Display Adhesive Light Yellow is a one component, UV light curing, acrylated urethane that is used for flat panel displays, touch screens, and lamination. It... | |
| DYMAX Ultra Light-Weld 9702 Optical Display Adhesive Light Yellow is a one component, UV light curing, acrylated urethane that is used for flat panel displays, touch screens, and lamination. It... | |
| DYMAX Ultra Light-Weld 9703 Optical Display Adhesive Light Yellow is a one component, UV light curing, acrylated urethane gel that is used for flat panel displays, touch screens, and lamination. | |
| DYMAX Ultra Light-Weld GA-108 Gasket Black is a one component, UV light curing, cure-in-place and form-in-place gasketing resin that is used for assembly, enclosures, and casings of electrical, automotive, and... | |
| DYMAX Ultra Light-Weld GA-201 Gasketing Resin is a UV/Visibile light-curable, tack-free, moisture and chemical-resistant FIP/CIP gasket for sealing heat sensitive substrates such as plastic, glass, and metal enclosures. This product... | |
| ELANTAS PDG CONAPOXY AD-10 Epoxy Brown is a one component, structural adhesive that is used for bonding and sealing electronics, metals, plastics, ceramics, batteries, structural materials, and mini potting. It... | |
| ELANTAS PDG CONATHANE CE-1155 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings, bonding epoxy glass and phenolic laminates. It is flexible, durable, and... | |
| ELANTAS PDG CONATHANE CE-1155-35 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings. It is flexible, durable, and resistant to chemicals, abrasions, and moisture. | |
| Elemelt HM101K Hot Melt Adhesive Pellets Light Yellow have very high hot tack properties for fast-sealing application such as tray markers, ream wrapping, case sealers, and case over-wrappers. Compatible with... | |
| Elemelt HM130 Hot Melt Adhesive Pellets Light Yellow have very high hot tack properties for fast-sealing application such as tray markers, ream wrapping, case sealers, and case over-wrappers. Compatible with... | |
| Elemelt HM302 Hot Melt Adhesive Pellets White are a versatile thermoplastic designed for adhesion to glass, polypropylene, and polyester filter media and glass. Ideal for potting filter end caps or... | |
| Elemelt HMS425 Amber is an APAO hot melt adhesive with a long open time used for bonding foam to foam, foam to fabric, and other porous substrates. Can be extruded... | |
| Elemelt HMS600-5-10A Amber is a high performance, medium setting, EVA based hot melt adhesive that is used for bonding wood. 1/2 in x 10 in Stick. | |
| Elemelt HMS601 Amber is a low melt hot melt adhesive used for packaging and carton sealing applications. Features excellent hot tack, good delivery rate, and a short open time. Bonds... | |
| Elemelt HMS701 Amber is a fast-setting hot melt adhesive with low temperature resistance used for corrugated carton sealing applications. Features excellent hot tack, good delivery rates, and a short open... | |
| Elemelt HMS702 Amber is a fast-setting hot melt adhesive used for corrugated carton sealing and small packaging applications. Features excellent hot tack, good delivery rate, and a short open time. | |
| Elemelt HMS707 Black is a high performance hot melt adhesive used for difficult porous or non-porous substrates. Features good resistance at both low and ambient temperatures, as well as good... | |
| Elemelt HMS707 Clear is a high performance hot melt adhesive used for difficult porous or non-porous substrates. Features good resistance at both low and ambient temperatures, as well as good... | |
| Elemelt HMS711 Amber is a fast-setting packaging adhesive used for bonding plain and some coated, corrugated packaging and paper products. Features a short open time, excellent hot tack, and good... | |
| Elemelt HMS735 Amber is a high strength hot melt adhesive used for bonding metals, plastics, and non-porous substrates. Features good resistance to show at both low and ambient temperatures, as... | |
| Elemelt HMS739 Amber is a high strength hot melt adhesive used for bonding wood and auto body dent removal. Features good resistance to show at both low and ambient temperatures,... | |
| Elemelt HMS748 Amber is a polyamide hot melt adhesive used for bonding most plastics and woods at high temperatures, or for bonding paper, fabric, and ribbons at low temperatures. Features... | |
| Elemelt HMS800-5-10TR Opaque is a fast setting, hot tack, EVA based hot melt adhesive that is used for packaging applications. 1/2 in x 10 in Stick. | |
| Elemelt HMS900-5-10C Clear is a medium setting EVA based hot melt adhesive that is used for bonding wood, plastics, fabric, paper, and heat sensitive materials. It can be used with... | |
| Elemelt HMS925 Clear is a high performance acrylic hot melt adhesive used to create flexible bonds on hard-to-bond substrates such as concrete, metal, wood, vinyl, glass, and ceramic. 0.5 in... | |
| Elemelt SEALPAK HMS940 Amber is a high output hot melt adhesive designed for use on most board and paper substrates. It has a low viscosity to improve glue gun output,... | |
| Ellsworth Accessories Aaron Alpha 201 is a one component, humidity curing, cyanoacrylate adhesive that is used for bonding metal, plastics, and rubber. It offers an extremely low viscosity and resistance... | |
| Ellsworth Accessories E-CAST 207-1 Epoxy Light Gray is a two component syntactic adhesive potting system for plastic, metal, and paper honeycomb core. It is impact resistance, has low shrinkage, and... | |
| Ellsworth EA100-12 is a robust, easy-to-use, medium-sized industrial hot melt applicator for 12 mm glue sticks. Features an eco heater chamber for low power consumption, an illuminated on/off switch, and... | |
| Ellsworth EA100-58 is a robust, easy-to-use, medium-sized industrial hot melt applicator for 15 mm glue sticks. Features an eco heater chamber for low power consumption, soft-grip handle, illuminated on/off switch,... | |
| GDI Adhesives H230 Removable Pressure Sensitive Adhesive Light Yellow is a repositionable adhesive with ultra low tack with very clean removal, high cohesive strength, and temperature resistance. It is typically... | |
| GDI Adhesives H522 Permanent Pressure Sensitive Adhesive Amber is a low surface energy substrate adhesive with very high tack and medium heat resistance. It is typically used for labeling, assembly,... | |
| GDI Adhesives H812 Permanent Pressure Sensitive Adhesive Amber is a high strength product assembly adhesive with low odor, high temperature resistance, high tack, and high shear strength. It is typically... | |
| GDI Adhesives H911 Removable Pressure Sensitive Adhesive Amber is a repositionable adhesive with medium tack, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with... | |
| GDI Adhesives H971 Permanent Pressure Sensitive Hot Melt Adhesive Cream is used for applications such as labeling and the bonding of plastic, metal, foam, and non-woven materials that can be... | |
| Glue Dots ADP21-404 medium tack, low profile, low to medium peel strength, medium shear strength, adhesive dot. Removable, not recommended for long-term vertical hold. 1/2 in, 4,000 Dots/Roll. | |
| Glue Dots ADP31-404 low profile, high strength, medium peel strength, and medium shear strength, adhesive dots that are removable from most surfaces. 1/2 in, 4,000 Dots/Roll. | |
| Glue Dots ADP41-404 low profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 4,000 Dots/Roll. | |
| Glue Dots Dot N' Go® DNG51-302 an ultra-compact adhesive applicator preloaded with 200 permanent Glue Dots® patterns. These permanent dots are ideal for a wide variety of applications including repair,... | |
| Glue Dots Dot N' Go® DNG81-302 is an ultra-compact adhesive applicator preloaded with 200 removable Glue Dots® patterns. These fully removeable dots are ideal for applications that require secure bonds... | |
| Glue Dots DSP11-401 low profile, low tack, low peel strength, and medium shear strength dots for the Dot Shot Pro Applicator. Low Tack contains some oil. Test absorbent surfaces for... | |
| Glue Dots DSP21-201 medium tack, low profile, low to medium peel strength, medium shear strength, adhesive dot for the Dot Shot Pro Applicator; stitch pattern. 1/2 in, 3,000 Dots/Roll. | |
| Glue Dots DSP21-401 medium tack, low profile, low to medium peel strength, medium shear strength, adhesive dot for the Dot Shot Pro Applicator. 1/2 in, 1,500 Dots/Roll. | |
| Glue Dots DSP22-406 medium tack, low profile, low to medium peel strength, medium shear strength, adhesive dot for the Dot Shot Pro Applicator. 1/2 in, 600 Dots/Roll. | |
| Glue Dots DSP31-201 high tack, medium peel strength and medium shear strength dots for the Dot Shot Pro Applicator. 1/2 in, 3,000 Dots/Roll. | |
| Glue Dots DSP31-401 low profile, high tack, medium peel strength and medium shear strength dots for the Dot Shot Pro Applicator. 1/2 in, 1,500 Dots/Roll. | |
| Glue Dots DSP32-406 medium profile, high tack, medium peel strength, and medium shear strength dots for the Dot Shot Pro Applicator. 1/2 in, 600 Dots/Roll. | |
| Glue Dots DSP33-404 high profile, high tack, medium peel strength, and medium shear strength dots for the Dot Shot Pro Applicator. 1/2 in, 400 Dots/Roll. | |
| Glue Dots DSP41-201 super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/4 in, 3,000 Dots/Roll. | |
| Glue Dots DSP41-401 high profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 1,500 Dots/Roll. | |
| Glue Dots DSP42-406 medium profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 600 Dots/Roll. | |
| Glue Dots DSP43-404 high profile, super high tack permanent adhesive dots that provides instant adhesion and cohesive strength with high shear and peel strength. 1/2 in, 400 Dots/Roll. | |
| Glue Dots EconoDot ED21-404 low profile, medium tack dots are removable and compatible with the EconoDot dispenser. 1/2 in, 4,000 Dots/Roll. | |
| Glue Dots EconoDot ED31-404 low profile, high tack dots are permanent and compatible with the EconoDot dispenser. 1/2 in, 4,000 Dots/Roll. | |
| Glue Dots EconoDot ED41-404 low profile, super high tack dots are permanent and compatible with the EconoDot dispenser. 1/2 in, 4,000 Dots/Roll. | |
| Glue Dots MatrX DSPM54-2020 is a faster, easier and safer method of substrate-to-substra te bonding for industrial use. 1/4 in x 20 yd. | |
| Glue Dots MatrX DSPM54-4020 is a faster, easier and safer method of substrate-to-substra te bonding for industrial use. 1/2 in x 20 yd. | |
| Glue Dots MatrX DSPM84-2020 is a faster, easier and safer method of substrate-to-substra te bonding for industrial use. 1/4 in x 20 yd. | |
| Glue Dots MatrX DSPM84-4020 is a faster, easier and safer method of substrate-to-substra te bonding for industrial use. 1/2 in x 20 yd. | |
| HB Fuller EV Bond 401 is a two component, acrylic structural adhesive that is used for bonding a variety of plastics, metals, and composites. It provides excellent durability, bond strength,... | |
| HB Fuller EV Therm 601 Acrylic Adhesive is a two component, thermally conductive UV curing resin system used for coating electronic assemblies. It has low viscosity and surface tension, superior... | |
| HB Fuller HL8128XZP Amber is a one component, permanent-grade, pressure-sensitive adhesive designed for labeling applications. 25 lb Case. | |
| HB Fuller Resiweld FE7004 is a two component, all purpose epoxy adhesive that is used for potting small electronic components, bonding wood lamination, concrete, rubber, and ceramics. It offers high... | |
| HB Fuller Uralite FH-3503 Urethane Adhesive is a two component, castable, polyurethane elastomer. It has no MDA, TDI, or MOCA. It is low viscosity, high abrasion resistant, and insensitive to... | |
| Henkel Loctite 4541 Prism is a one component cyanoacrylate adhesive designed for the assembly of difficult-to-bond materials which require uniform stress distribution and strong shear strength. It provides rapid bonding... | |
| Henkel Loctite 4541 Prism is designed for the assembly of difficult-to-bond materials which require uniform stress distribution and strong shear strength. It is suitable for bonding porous or absorbent materials... | |
| Henkel Loctite 5600 Silicone Adhesive-Sealant Part A Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,... | |
| Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Almond is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,... | |
| Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,... | |
| Henkel Loctite 5600 Silicone Adhesive/Sealant Part B White is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,... | |
| Henkel Loctite A-1177-B is a versatile two component, room temperature curing epoxy adhesive that provides a hard, durable bond when cured. Bonds a variety of materials with no asbestos or... | |
| Henkel Loctite AA H8000 Methacrylate Adhesive Green is a two component, room temperature curing adhesive. It offers excellent resistance, superior impact and peel strength, and little or no surface preparation. | |
| Henkel Loctite Dri 204™ RD Methacrylate Adhesive Pink is a one component, dry-to-the-touch, preapplied film for threaded fasteners. It is formulated to remain inert on the fastener until assembly of... | |
| Henkel Loctite EA 529WCG AERO is a modified epoxy film adhesive on a synthetic carrier that is used for bonding metal to metal and metal to honeycomb. It is designed... | |
| Henkel Loctite EA 901NA/B-1 AERO Green is a two component, thixotropic, room temperature curing epoxy paste adhesive for bonding a variety of substrates including metal, rubber, plastics, wood and glass. | |
| Henkel Loctite EA 9330 AERO Epoxy Adhesive is a two component, room temperature curing paste that bonds to a variety of surfaces. It offers high peel strength and excellent environmental... | |
| Henkel Loctite EC 210 Clear is a two component, formerly Emerson and Cuming ECCOCOAT, is a two component, oxide filled, epoxy adhesive liquid that is used for coating electrical components,... | |
| Henkel Loctite SI 5600 Silicone Adhesive/Sealant Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and... | |
| Henkel Loctite SI 5600 Silicone Adhesive/Sealant Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and... | |
| Henkel Loctite STYCAST ES 4212 is a two component, room temperature curing epoxy casting system with excellent handling properties. It has good thermal shock resistance and low exotherm, which makes... | |
| Henkel Loctite Technomelt PA 2384, formerly Macromelt, is a high performance hot melt adhesive that is used for low pressure molding and encapsulating devices that are exposed to various chemicals. | |
| Miller-Stephenson EPON™ 828 Epoxy Adhesive Resin Clear is a standard epoxy resin used in formulation, fabrication, and fusion technology. It also has the ability to work in fiber reinforced pipes,... | |
| Permabond 101 Cyanoacrylate is a one component, ultra-low viscosity, fast curing adhesive that is ideal for bonding tight fitting and pre-assembled parts. It develops fast, strong bonds with a variety... | |
| Permabond 102 Cyanoacrylate is a one component, low viscosity, fast curing adhesive that is ideal for bonding tight fitting parts. It develops fast, strong bonds with a variety of materials... | |
| Permabond 105 Cyanoacrylate is a one component, low viscosity, fast curing adhesive that is used for bonding tight fitting parts, high speed productions, wicking and penetrating applications. It develops fast,... | |
| Permabond 108 Cyanoacrylate is a one component, intermediate viscosity, fast curing adhesive that is used for bonding intermediate gaps, molded parts, rough surfaces, ceramics, metals, rubber, and plastics. It offers... | |
| Permabond 130UV Cyanoacrylate Adhesive is a solvent-free, low viscosity, light curing adhesive that fluoresces under UV light. It offers good adhesion to plastics and metals, tack-free in seconds using UV... | |
| Permabond 200 Cyanoacrylate is a one component, high viscosity, fast curing adhesive that is used for wire tacking, high speed production lines, component mounting, and bonding of metals, rubber, and... | |
| Permabond 2010 Cyanoacrylate is a one component, thixotropic, fast curing adhesive that is used for bonding vertical and porous substrates, metals, elastomers, plastics, wood, and ceramics. It is 100% reactive,... | |
| Permabond 2011 Cyanoacrylate is a one component, fast curing, surface insensitive, thixotropic adhesive gel that is used for bonding vertical and porous substrates, metals, elastomers, plastics, wood, and ceramics. It... | |
| Permabond 2050 Cyanoacrylate Adhesive Clear is used on flexible or semiporous surfaces. It also bonds dissimilar materials which could be subject to thermal shock or thermal cycling. Benefits include medium-high... | |
| Permabond 240 Cyanoacrylate is a one component, high viscosity, fast curing adhesive that bonds with porous substrates, large gap applications, metals, rubber, and plastics. It is 100% reactive, ideal for... | |
| Permabond 268 Cyanoacrylate is a one component, high viscosity, instant setting adhesive that is used for bonding rough surfaces, passivated metals, rubber, ceramics, plastics, and large gap applications. 1 lb... | |
| Permabond 268 Cyanoacrylate is a one component, high viscosity, instant setting adhesive that is used for bonding rough surfaces, passivated metals, rubber, ceramics, plastics, and large gap applications. 1 oz... | |
| Permabond 4C10 Medical Device Adhesive is a one component, low viscosity, fast curing cyanoacrylate adhesive that is used for applications that require high-speed production, ambient cure, and fluorescence for in... | |
| Permabond 4C20 Medical Device Adhesive is a one component, intermediate viscosity cyanoacrylate adhesive that is used for applications on medical device materials such as metal, rubber, and plastics. It is... | |
| Permabond 4C30 Medical Device Adhesive is a one component, fast curing cyanoacrylate adhesive that is used for applications on medical device materials such as metal, rubber, and plastics. It is... | |
| Permabond 4C40 Medical Device Adhesive is a one component, fast curing cyanoacrylate adhesive that is used for applications on medical device materials such as metal, rubber, and plastics. It is... | |
| Permabond 712 Cyanoacrylate Adhesive is a water resistant, solvent-free, low viscosity adhesive. It is designed for hot, wet environments and provides high adhesion performance on wide variety of substrates including... | |
| Permabond 731 Cyanoacrylate is a highly flexible, toughened adhesive that offers good impact resistance, peel strength, and longer cure for accuracy. It bonds well with plastics, elastomers, steel, and aluminum. | |
| Permabond 737 Cyanoacrylate Black is a highly flexible, toughened adhesive that offers good impact resistance, peel strength, and gap filling capabilities. It bonds well to plastics, rubbers, steel, and aluminum. | |
| Permabond 790 Cyanoacrylate is a one component, low viscosity, fast curing, surface insensitive adhesive that is used for bonding metals, ceramics, plastics, elastomers, wood, and other substrates with acidic surfaces. | |
| Permabond 792 Cyanoacrylate is a one component, low viscosity, fast curing, surface insensitive adhesive that is used for bonding metals, ceramics, plastics, elastomers, wood, and other substrates with acidic surfaces. | |
| Permabond 795 Cyanoacrylate is a one component, moderate viscosity, fast curing, surface insensitive adhesive that is used for bonding metals, ceramics, plastics, elastomers, wood, fabric, leather, and other porous substrates. | |
| Permabond 798 Cyanoacrylate is a one component, high viscosity, fast curing, surface insensitive adhesive that is used for bonding metals, ceramics, plastics, elastomers, wood, fabric, leather, and other porous substrates. | |
| Permabond 799 Clear is a high viscosity cyanoacrylate adhesive that has a fast cure and the ability to cure through a large gap. Doesn't require mixing or heat cure, is... | |
| Permabond 820 Cyanoacrylate is a one component, low viscosity, fast curing adhesive that is used for bonding metal, rubber, plastics, and medical devices. It is ISO10993 cytotoxicity approved, 100% reactive,... | |
| Permabond 825 Cyanoacrylate Adhesive Clear is a low viscosity, rapid curing, modified ethyl cyanoacrylate suitable for applications where high temperature resistance is required. It is fast setting and has a... | |
| Permabond 910 Cyanoacrylate is a one component, low viscosity, fast curing, 100%-methyl cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, steel, and aluminum surfaces. It is resistant to... | |
| Permabond 910FS Fast Set Cyanoacrylate is a one component, low viscosity, fast curing, 100% methyl cyanoacrylate adhesive that is used for bonding plastics, rubbers, O-rings, name plates, metal, steel, and... | |
| Permabond 919 High Temp Resist Cyanoacrylate Adhesive is a one component, low viscosity, fast curing allyl cyanoacrylate adhesive that is use for bonding plastics, rubbers, metal, steel, and aluminum surfaces. | |
| Permabond 920 Cyanoacrylate Adhesive Clear is a one component, low viscosity liquid. It is used to create bond strength to steel and most metals, and resist higher temperatures required by... | |
| Permabond 922 Allyl Cyanoacrylate Adhesive is a one component, medium viscosity, fast curing adhesive that is used for bonding plastics, rubbers, metal, steel, and aluminum surfaces. It is also used... | |
| Permabond 940 Cyanoacrylate is a virtually odor free alkoxyethyl adhesive that offers non-frosting, non-fogging, and 100% reactive properties. It is easy to use and requires no mixing or heat curing. | |
| Permabond 943 Cyanoacrylate is a virtually odor free alkoxyethyl adhesive that offers non-frosting, non-fogging, and 100% reactive properties. It is easy to use and requires no mixing or heat curing. | |
| Permabond 947 Clear is a low odor, non-frosting, non-fogging cyanoacrylate adhesive that requires no mixing or heat cure. Bonds to most materials, is 100% reactive, and contains no solvents. The... | |
| Permabond Cyanoacrylate 105 is a one component, low viscosity, fast curing adhesive that is used for bonding tight fitting parts, high speed productions, wicking and penetrating applications. It develops fast,... | |
| Permabond ES562 Epoxy Adhesive White is a one component adhesive used to replace mechanical fastening, soldering, or brazing. It offers good adhesion to metal surfaces and composites and has excellent... | |
| Permabond ET500 is a two component, fast curing epoxy adhesive that is used to bond a variety of substrates such as metal, plastics, wood, composites, and ceramics. It is a... | |
| Permabond ET503 Structural Adhesive is a two component, high strength epoxy that cures at low temperatures. It can bond to a wide variety of substrates including ceramics, metals, woods, and... | |
| Permabond ET5147 Two Component Epoxy is used for structural bonding of metal, composites, certain plastics, and wood. It offers excellent resistance to impact and vibration, high shear and peel strength,... | |
| Permabond ET5147 Two Component Epoxy is used for structural bonding of metal, wood, and certain plastics. It has high shear, peel, and impact strength making it useable on a wide... | |
| Permabond HH120 Threadlocker Anaerobic Adhesive is a fast curing, high viscosity threadlocker and sealant that is used for permanent assembly of locking screws, nuts, and bolts. It is also used... | |
| Permabond HH190 Anaerobic Gasketmaker is a high viscosity, anaerobic curing flange sealant used as a dressing or replacement of conventional pre-cut gaskets. It is designed to form an instant seal... | |
| Permabond HL126 Anaerobic Threadlocker Adhesive Green is a water thin product for locking pre-assembled parts through wicking action. It offers full cure at room temperature, environmental resistance, and prevents vibration... | |
| Permabond HL126 Threadlocker Weld Sealant Anaerobic Adhesive is a low viscosity, water thin threadlocker and sealant that is used for sealing weld porosity and locking pre-assembled components through wicking. It... | |
| Permabond HL138 Retaining Compound Anaerobic Adhesive is a one component, fast curing liquid that is used to bond and retain locking parts. It cures quickly on metal parts where oxygen... | |
| Permabond HM118 Threadlocker Anaerobic Adhesive is a general purpose, non-drip, thixotropic threadlocker and sealant that is used for permanently locking screws, nuts, and bolts for machinery and equipment manufacturing. It... | |
| Permabond HM128 Threadlocker Anaerobic Adhesive is a high strength, environmentally friendly adhesive that is used for permanent assembly and prevention of vibration loosening. It fully cures quickly at room temperature... | |
| Permabond HM160 Retaining Compound Anaerobic Adhesive is a medium viscosity liquid that is used for strengthening joints, dressing worn parts, prevent loosening, and filling space between locked parts. It offers... | |
| Permabond HM161 Retaining Compound Anaerobic Adhesive is a one component, high viscosity liquid that is used to fill space between parts, strengthen joints, improve alignment, speed production, and secure locked... | |
| Permabond HM165 Retaining Compound Anaerobic Adhesive is a high viscosity, thixotropic liquid that is used to form a strong bond between metal and cylindrical parts. It provides easy application, high... | |
| Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a... | |
| Permabond LH051 Pipe Sealant Anaerobic Adhesive is used to lock and seal pipes, replace dopes and tapes, and recommended for applications that require a "bottoming-out" of pipe, plug, or fitting. | |
| Permabond LH150 Pipe Sealant Anaerobic Adhesive is a fast curing, general purpose pipe sealant that is used to lock and seal pipes, replace dopes and tapes, and provides maximum sealing... | |
| Permabond LM012 Pipe Sealant Anaerobic Adhesive is a medium to high viscosity, unfilled resin that is used to lock and seal pipes, replace dopes and tapes, and recommended for sensitive... | |
| Permabond LM113 Low Strength Threadlocker Anaerobic Adhesive is a medium viscosity, fast curing liquid that is used for hydraulic fitting, locking small threaded fasteners, and preventing vibration loosening. It fully... | |
| Permabond MH052 Anaerobic Thread Sealant is used for sealing thread joints and is approved for use with gaseous oxygen. It offers protection from water, gas, oils, LPG, hydrocarbons, and other... | |
| Permabond MH196 Anaerobic Adhesive Gasketmaker Red is used for making "formed in situ" gaskets between metal surfaces. It has high temperature resistance, does not creep or shrink, good high pressure... | |
| Permabond MM115 PURE Threadlocker Anaerobic Adhesive is a one component adhesive and sealant that is used for filling gaps between parts, locking assemblies, and is NSF certified for use on... | |
| Permabond MM115 Threadlocker Anaerobic Adhesive is a medium strength, fast curing, general purpose threadlocker and sealant that is used for locking screws, nuts, and bolts for machinery and equipment manufacturing. | |
| Power Adhesives ADJ012 is a steel standard spreader extension nozzle with a ball and spring valve. Compatible with Tec models 305, 805, 810, 820, 3150, 3400, 6100, 7100, and Gas-tec... | |
| Power Adhesives ADJ013 is a steel standard angled extension nozzle with a ball and spring valve. Compatible with Tec models 305, 805, 810, 820, 3150, 3400, 6100, 7100, and Gas-tec... | |
| Power Adhesives ADJ014 is a steel standard precision extension nozzle with a ball and spring valve. Compatible with Tec models 305, 805, 810, 820, 3150, 3400, 6100, 7100, and Gas-tec... | |
| Power Adhesives ADJ023 is a standard steel nozzle with an aluminum cap and ball and spring valve type. Compatible with Tec models 3150, 3400, 6100 and 7100. 3.5 mm. | |
| Power Adhesives Casttec 42 is a high performance, synthetic polymer-based hot melt that is used for bonding wood, plastic, metal and foam to mould bases. It can be applied as... | |
| ResinLab AR4305HP Methacrylate Adhesive is a two component, room temperature curing, structural adhesive that is used for bonding metal, plastics, rubber, nylon, and ceramics. It is non-sagging, primerless, and chemically... | |
| ResinLab AR4315HP is a structural adhesive that forms tough, high strength bonds on metals without surface preparation. 50 mL Cartridge. | |
| ResinLab AR4315HP Methacrylate Adhesive is a two component, room temperature curing, structural adhesive that is used for bonding metals, thermoplastics, nylon, chrome, and rubber. It is non-sagging, primerless, and chemically... | |
| ResinLab Armstrong™ A-12 Epoxy Adhesive is a two component epoxy that is used on hard-to-bond surfaces such as plastic, wood, ceramics, and metals. It has the ability to have a... | |
| ResinLab Armstrong™ Epoxy Adhesive A-12T Dark Brown is a two component epoxy that is used on hard to bond surfaces such as plastic, wood, ceramics, rubber, and metals. It has... | |
| ResinLab Armstrong™ Epoxy Adhesive A-12T is a two component epoxy that is used on hard to bond surfaces such as plastic, wood, ceramics, rubber, and metals. It has the ability... | |
| ResinLab Armstrong™ Epoxy Adhesive A-12T Light Gray is a two component epoxy that is used on hard to bond surfaces such as plastic, wood, ceramics, rubber, and metals. It has... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-12 Brown is a two component epoxy that is used on hard to bond surfaces such as plastic, wood, ceramics, and metals. It has the... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-12 Gray is a two component epoxy that is used on hard to bond surfaces such as plastic, wood, ceramics, and metals. It has the... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-12 is a two component epoxy that is used on hard to bond surfaces such as plastic, wood, ceramics, and metals. It has the ability... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-2 Off-White is a general purpose adhesive that is used for hard to bond surfaces such as wood, cast iron, nylon, acrylics, bronze, steel, titanium,... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-2 Off-White with A/E C-Kit is a general purpose adhesive that is used for hard to bond surfaces such as wood, cast iron, nylon, acrylics,... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-271 Amber is a two component, medium viscosity epoxy that is used to bond glass and most wood, plastics, ceramics, and metals. It offers excellent... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-271 Dark Amber is a two component, medium viscosity epoxy that is used to bond glass and most wood, plastics, ceramics, and metals. It offers... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-661 Gray is a two component epoxy that is used to bond with most wood, plastics, ceramics, and metals. It cures at room temperature and... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-701 Light Gray is a one component epoxy that is used to bond with most plastics, ceramics, and metals. It is heat curing and offers... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A-706 Aluminum is a one component epoxy that contains an inert filler and resin. It offers non-sagging, heat curing, excellent machining and tensile properties. 1... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A661 Dark Amber is a two component epoxy that is used to bond with most wood, plastics, ceramics, and metals. It cures at room temperature... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive A661 is a two component epoxy that is used to bond with most wood, plastics, ceramics, and metals. It cures at room temperature and has... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive C-1 Amber is a two component, low viscosity resin that is used for laminating, adhesives and electrical potting. It is an excellent insulator and offers... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive C-4 is a two component epoxy that is used to bond glass, thermoplastics, concrete, ceramics, and metals. It has the ability to have a flexible... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive C-7 is a two component, medium viscosity epoxy that is used to bond glass, thermoplastics, concrete, ceramics, rubber, and metals. It has the ability to... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive C-7 with Activator W is a two component, medium viscosity epoxy that is used to bond glass, thermoplastics, concrete, ceramics, rubber, and metals. It has... | |
| ResinLab Armstrong™ Epoxy Resin Adhesive Red-Brown A-1 is used on hard to bond surfaces such as glass, rubbers, wood, and metals. An activator is required. 1 qt Can. Armstrong™ is... | |
| ResinLab Cynergy CA6001 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6001 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6002 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6003 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6003 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6004 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6004 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6005 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6005 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6006 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6007 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6007 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6008 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6009 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6009 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 4.4 lb Bottle. | |
| ResinLab Cynergy CA6010 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6010 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6012 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6012 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6014 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 lb Bottle. | |
| ResinLab Cynergy CA6014 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive that is used for bonding plastics, rubber, metal, and wood. 1 oz Bottle. | |
| ResinLab Cynergy CA6015 Clear is a one component, fast curing, solvent free, cyanoacrylate adhesive gel that is used for bonding plastics, rubber, metal, and wood. 20 g Tube. | |
| ResinLab Cynergy CA6103 Clear is a one component, cyanoacrylate adhesive that is used to bond metal to metal or metal to other substrates. 1 lb Bottle. | |
| ResinLab Cynergy CA6103 Clear is a one component, cyanoacrylate adhesive that is used to bond metal to metal or metal to other substrates. 1 oz Bottle. | |
| ResinLab Cynergy CA6104 Clear is a one component, cyanoacrylate adhesive that is used to bond metal to metal or metal to other substrates. 1 lb Bottle. | |
| ResinLab Cynergy CA6104 Clear is a one component, cyanoacrylate adhesive that is used to bond metal to metal or metal to other substrates. 1 oz Bottle. | |
| ResinLab Cynergy CA6114 Clear is a one component, cyanoacrylate adhesive that is used to bond metal to metal or metal to other substrates. 1 oz Bottle. | |
| ResinLab Cynergy CA6201 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6202 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6203 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6204 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6205 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6206 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6207 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6208 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6209 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6210 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive gel that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized... | |
| ResinLab Cynergy CA6211 Clear is a one component, fast curing, surface insensitive, cyanoacrylate adhesive that is used for bonding to acidic surfaces such as PVC, EPDM, wood, and plasticized materials. | |
| ResinLab Cynergy CA6305 Clear is a one component, cyanoacrylate adhesive that is used for applications where fast set times are desired or in low moisture conditions. Bonds to a wide... | |
| ResinLab Cynergy CA6310 Clear is a one component, cyanoacrylate adhesive that is used for applications where fast set times are desired or in low moisture conditions. Bonds to a wide... | |
| ResinLab Cynergy CA6402 Clear is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates. It offers high peel strength, wide service temperature range, excellent hot strength,... | |
| ResinLab Cynergy CA6403 Clear is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates. It offers high peel strength, wide service temperature range, excellent hot strength,... | |
| ResinLab Cynergy CA6404 Clear is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates. It offers high peel strength, wide service temperature range, excellent hot strength,... | |
| ResinLab Cynergy CA6405 Clear is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates. It offers high peel strength, wide service temperature range, excellent hot strength,... | |
| ResinLab Cynergy CA6501 Black is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates and high stress applications. It offers high peel strength and resistance to... | |
| ResinLab Cynergy CA6502 Black is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates and high stress applications. It offers high peel strength and resistance to... | |
| ResinLab Cynergy CA6503 Black is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates and high stress applications. It offers high peel strength and resistance to... | |
| ResinLab Cynergy CA6504 Black is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates and high stress applications. It offers high peel strength and resistance to... | |
| ResinLab Cynergy CA6701 Clear is a one component, cyanoacrylate adhesive that is used for bonding dissimilar substrates while reducing frosting of plastics, reduction of bloom, and odor. 1 oz Bottle. | |
| ResinLab Cynergy CA6702 Clear is a one component, cyanoacrylate adhesive that is used for bonding dissimilar substrates while reducing frosting of plastics, reduction of bloom, and odor. 1 lb Bottle. | |
| ResinLab Cynergy CA6702 Clear is a one component, cyanoacrylate adhesive that is used for bonding dissimilar substrates while reducing frosting of plastics, reduction of bloom, and odor. 1 oz Bottle. | |
| ResinLab Cynergy CA6703 Clear is a one component, cyanoacrylate adhesive that is used for bonding dissimilar substrates while reducing frosting of plastics, reduction of bloom, and odor. 1 lb Bottle. | |
| ResinLab Cynergy CA6703 Clear is a one component, cyanoacrylate adhesive that is used for bonding dissimilar substrates while reducing frosting of plastics, reduction of bloom, and odor. 1 oz Bottle. | |
| ResinLab Cynergy CA6704 Clear is a one component, cyanoacrylate adhesive that is used for bonding dissimilar substrates while reducing frosting of plastics, reduction of bloom, and odor. 1 lb Bottle. | |
| ResinLab Cynergy CA6704 Clear is a one component, cyanoacrylate adhesive that is used for bonding dissimilar substrates while reducing frosting of plastics, reduction of bloom, and odor. 1 oz Bottle. | |
| ResinLab Cynergy CA6903 Clear is a one component, fast curing, solvent-free cyanoacrylate adhesive designed for applications demanding high temperatures and temperature cycling. Bonds well with a variety of substrates including... | |
| ResinLab Cynergy CA6904 Clear is a one component, fast curing, solvent-free cyanoacrylate adhesive designed for applications demanding high temperatures and temperature cycling. Bonds well with a variety of substrates including... | |
| ResinLab DPE092100-1 Epoxy Casting Resin Part A Gray is a two component epoxy casting system designed for high performance production potting and encapsulating where low shrinkage is required. Features a... | |
| ResinLab EP1026 Black is a two component, room and elevated temperature curing, unfilled adhesive that is used for bonding plastics, metal, and ceramics. It is semi-rigid, free flowing, and resistant... | |
| ResinLab EP1026 Clear is a two component, room and elevated temperature curing, unfilled adhesive that is used for bonding plastics, metal, and ceramics. It is semi-rigid, free flowing, and resistant... | |
| ResinLab EP1026 Epoxy Clear is a two component, room and elevated temperature curing, unfilled adhesive that is used for bonding plastics, metal, and ceramics. It is semi-rigid, free flowing, and... | |
| ResinLab EP1026HP Off-White is a two component, room and elevated temperature curing, high performance adhesive that is used for bonding plastics, metal, and ceramics. It is semi-rigid, free flowing, and... | |
| ResinLab EP1026T2 Clear is a two component, room and elevated temperature curing, unfilled, epoxy adhesive paste that is used for rapid bonding of plastics, metal, and ceramics. It is semi-rigid,... | |
| ResinLab EP1026T3 Clear is a two component, room and elevated temperature curing, unfilled, epoxy adhesive paste that is used for rapid bonding of plastics, metal, and ceramics. It is semi-rigid,... | |
| ResinLab EP1056LC Black is a two component, room temperature and heat curing, urethane epoxy adhesive that is used for bonding hard to bond substrates and metal. It is thixotropic, non-sagging,... | |
| ResinLab EP1056LC is a structural adhesive designed for hard to bond substrates such as PVC / ABS and other plastics. 5 gal Pail. | |
| ResinLab EP1056LV Black is a two component, room temperature and heat curing, urethane epoxy casting resin that is used for bonding PVC and metal. It is free flowing, self leveling,... | |
| ResinLab EP1115 Clear is a two component, room and elevated temperature curing, unfilled epoxy adhesive that is used for bonding plastics, metal, and ceramics. It provides good resistance to temperature,... | |
| ResinLab EP1121-4 Black is a two component, room and elevated temperature curing, highly filled epoxy that is used for applications with a high degree of thermal conductivity, flexibility and low... | |
| ResinLab EP1199 Black is a two component, room and elevated temperature curing, unfilled epoxy that is used for bonding plastics, metal, and ceramics. It provides good resistance to temperature, salt... | |
| ResinLab EP1199 Clear is a two component, room and elevated temperature curing, unfilled epoxy that is used for bonding plastics, metal, and ceramics. It provides good resistance to temperature, salt... | |
| ResinLab EP11HT Gray is a two component, room temperature and heat curing, filled epoxy that is used for bonding plastics and metal. It is semi-rigid, thixotropic, non-sagging, and resistant to... | |
| ResinLab EP11HTFS Gray is a two component, room temperature and heat curing, filled epoxy that is used for bonding plastics and metal. It is semi-rigid, thixotropic, non-sagging, and resistant to... | |
| ResinLab EP1215 Black is a two component, room temperature curing, unfilled, epoxy structural adhesive that cures to a flexible, semi-rigid polymer. It offers high strength bonds, good wetting properties, free... | |
| ResinLab EP1225 Black is a two component, room and elevated temperature curing, unfilled epoxy that is used for bonding plastics, metal, and ceramics. It offers a thixotropic viscosity, gap filling... | |
| ResinLab EP1238 Black is a two component, room temperature and heat curing, epoxy/acrylic adhesive that is used for bonding plastics and metals. It offers controlled flow, good wetting, semi-rigid material,... | |
| ResinLab EP1238 Black is a two component, room temperature and heat curing, epoxy/acrylic adhesive that is used for bonding plastics and metals. It offers controlled flow, good wetting, semi-rigid material... | |
| ResinLab EP1238 Off-White is a two component, room temperature and heat curing, epoxy/acrylic adhesive that is used for bonding plastics and metals. It offers controlled flow, good wetting, semi-rigid material,... | |
| ResinLab EP1287 Epoxy Adhesive Orange is a two compontent, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against... | |
| ResinLab EP1290 Clear is a two component, room temperature and heat curing, unfilled epoxy that is used for bonding plastics and metals. It is semi-flexible, free flowing, has good air... | |
| ResinLab EP1290 Gray is a two component, room temperature and heat curing, unfilled epoxy that is used for bonding plastics and metals. It is semi-flexible, free flowing, has good air... | |
| ResinLab EP1294 Epoxy Adhesive White is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against... | |
| ResinLab EP1294 Epoxy Adhesive Yellow is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against... | |
| ResinLab EP1296 Black is a two component, room to elevated temperature curing, highly filled casting resin that is used for applications that require low CTE, low shrinkage, and good thermal... | |
| ResinLab EP1305 Black is a two component, room temperature or heat curing, urethane epoxy that is used for bonding metal, ceramics, and PVC. It is thixotropic, non-sagging, and toughened. 50... | |
| ResinLab EP1305LV Black is a two component, room temperature or heat curing, epoxy casting resin that is used for bonding metal and PVC. It is free flowing, good wetting, self... | |
| ResinLab EP1306 Gray is a two component, room temperature and heat curing, acrylic/epoxy hybrid adhesive that has good adhesion and wetting to most surfaces. It is resistant to acids, bases,... | |
| ResinLab EP1310 Clear is a two component, room temperature curing, medium reactivity epoxy encapsulant designed for medium to large castings. Features good optical clarity and excellt water and chemical resistance. | |
| ResinLab EP1325 Black is a one component, heat curing, thixotropic epoxy that is used for potting, damming, staking, and bonding circuit board components, metals, and plastics. It offers low shrinkage,... | |
| ResinLab EP1330 Black is a one component, heat curing, epoxy polymer system that is used for staking, damming, potting, and bonding circuit board components, metals, and plastics. It offers high... | |
| ResinLab EP1340 Black is a two component, room temperature or heat curing, flame resistant epoxy casting system that is used for bonding to most materials and filling voids. It is... | |
| ResinLab EP691 Clear is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for medium castings, bonding with most materials, and filling voids. It is... | |
| ResinLab EP750 Black is a two component, room temperature or heat curing, unfilled, epoxy structural adhesive that is used for bonding with most materials and filling voids. It is semi-rigid,... | |
| ResinLab EP750 Clear is a two component, room temperature or heat curing, unfilled, epoxy structural adhesive that is used for bonding with most materials and filling voids. It is semi-rigid,... | |
| ResinLab EP950G Gray is a one component, heat curing, paste-like epoxy that is used for bonding structural materials. It is rubber modified, aluminum filled, medium viscosity, and reduces stress on... | |
| ResinLab EP962 Brown is a one component, heat curing, paste-like epoxy that is used for bonding structural materials. It has medium viscosity, little sag, and reduces stress on components. 6... | |
| ResinLab EP965 Black is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for medium castings, bonding with most materials, and filling voids. It is... | |
| ResinLab EP965 Clear is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for medium castings, bonding with most materials, and filling voids. It is... | |
| ResinLab EP9651 Black is a nonylphenol-free version of Resinlab EP965. It is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for medium castings, bonding... | |
| ResinLab EP965LVLX Black is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for small to medium casting, bonding with most materials, and filling voids. | |
| ResinLab EP965LVLX Clear is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for small to medium casting, bonding with most materials, and filling voids. | |
| ResinLab EP965SC7 Black is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for medium castings, bonding with most materials, and filling voids. It is... | |
| ResinLab EP965SC7 Clear is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for medium castings, bonding with most materials, and filling voids. It is... | |
| ResinLab EP965T1 Black is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for medium castings, bonding with most materials, and filling voids. It is... |
| << Prev | Next >> |