Dow DOWSIL™ 1-4173 Thermally Conductive Adhesive Gray is a one component, heat curing silicone that is used for bonding heat sinks, housings, base plates, lids, and circuit applications. It provides flowability, chemical stability, and resistance to shock, ozone, stress, and environmental contaminants. 10 kg Pail.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 1-4173 TC ADHESIVE 10KG |
| Product Name | Dow DOWSIL™ 1-4173 TC Thermally Conductive Adhesive Gray 10 kg Pail |
| Cure / Technology | Single Component |
| Features | Thermally Conductive |
| Viscosity | 50000 cP |
| Thermal Conductivity | 1.9 W/m-K (1.1 BTU-ft/hr-ft²-F) |