315 SELF SHIM THERM ADH CR300ML
Henkel Loctite 315 is a one component, thermally conductive acrylic adhesive used for bonding electrical components to heat sinks with an insulating gap. 300 mL Cartridge.
| DigiKey | Ellsworth Adhesives | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Adhesives |
| Product Number | 232518-ND | 31575 |
| Product Name | Glue, Adhesives, Applicators | Henkel Loctite 315 Thermally Conductive Adhesive Blue 300 mL Cartridge |
| Cure / Technology | Single Component | |
| Features | Thermally Conductive | |
| Viscosity | 360000 to 850000 cP | |
| Thermal Conductivity | 0.8080 W/m-K (0.4669 BTU-ft/hr-ft²-F) |