Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TSON-10
IC REG LINEAR 5V 300MA TSON-10
IC REG LINEAR 5V 300MA TSON-10
IC REG LINEAR 5V 300MA TSON-10
Linear Voltage Regulators INDUSTRIAL STANDARD PROD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | IFX54441LDV50XUMA1TR-ND | IFX54441LDV50XUMA1 | IFX54441LDV50XUMA1 | IFX54441LDV50XUMA1 | IFX54441LDV50XUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 10-TFDFN Exposed Pad | Other; 10-TFDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |