Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IFX1117GSV

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IFX1117GSVINTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IFX1117GSVINTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IFX1117GSVINTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-IFX1117GSV
1A Voltage Regulator IC 776-IFX1117GSV
IC REG LIN POS ADJ 1A SOT223-4 Product overview: IFX1117GSV from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX1117GSV can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1A SOT223-4 Product overview: IFX1117GSV from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX1117GSV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IFX1117GSV - 123990-IFX1117GSV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IFX1117GSV
123990-IFX1117GSV
PMIC - PMIC - Voltage Regulators - Linear - IFX1117GSV 123990-IFX1117GSV
Manufacturer: Infineon Technologies Win Source Part Number: 123990-IFX1117GSV Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: 1.25 V to 15 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: PG-SOT223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 5mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 13.6V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 123990-IFX1117GSV
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 15 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: PG-SOT223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 5mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 13.6V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IFX1117GSV - Rochester Electronics
Newburyport, MA, United States
Voltage Regulator

Voltage Regulator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IFX1117GSV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IFX1117GSV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IFX1117GSV
IC REG LIN POS ADJ 1A SOT223-4

IC REG LIN POS ADJ 1A SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - IFX1117GSV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IFX1117GSV
PMIC - Voltage Regulators - Linear IFX1117GSV
IC REG LIN POS ADJ 1A SOT223-4

IC REG LIN POS ADJ 1A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number IFX1117GSVINTR-ND 776-IFX1117GSV 123990-IFX1117GSV IFX1117GSV IFX1117GSV IFX1117GSV
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IFX1117GSV Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; PG-SOT223-4 Other; SOT-223 (TO-261)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data