Manufacturer: Infineon Technologies
Win Source Part Number: 1320137-IFX21401MBHT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 50mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): Tracking
Supplier Device Package: PG-SCT595-5-2
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-SMD (5 Leads), Gull Wing
PSRR: 48dB (100Hz)
Protection Features: Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IFX21401MBINTR-ND,IF
Base Product Number: IFX21401
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.3V @ 10mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-SCT595-5-2
IC REG LIN POS ADJ 50MA SCT595-5 Product overview: IFX21401MBHTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX21401MBHTSA1 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 50MA SCT595-5
LDO Voltage Regulators Low Dropout Voltage Tracking Regulator
IC REG LIN POS ADJ 50MA SCT595-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1320137-IFX21401MBHTSA1 | IFX21401MBHTSA1TR-ND | 776-IFX21401MBHTSA1 | IFX21401MBHTSA1 | IFX21401MBHTSA1 | IFX21401MBHTSA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 50MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 6-SMD (5 Leads), Gull Wing | Other; 6-SMD (5 Leads), Gull Wing | Other; Tape & Reel (TR) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |