Manufacturer: Infineon Technologies
Win Source Part Number: 776684-IFX8117MEVHTM
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: IFX8117
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: PG-SOT223-4
Output Voltage MAX: 13.8V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.25V @ 1A
Alternative Parts (Cross-Reference): AZ1117H-ADJTRG1; AZ1117H-ADJTRE1; LM1117IMP-ADJ; LM1117IMPX-ADJ;
Introduction Date: August 25, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4-21
IC REG LIN POS ADJ 1A SOT223-4 Product overview: IFX8117MEVHTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX8117MEVHTMA1 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A SOT223-4
IC REG LIN POS ADJ 1A SOT223-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776684-IFX8117MEVHTMA1 | IFX8117MEVHTMA1TR-ND | 776-IFX8117MEVHTMA1 | IFX8117MEVHTMA1 | IFX8117MEVHTMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - IFX8117MEVHTMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |