Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-SOT223-4-21
IC REG LINEAR 3.3V 1A SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-SOT223-4-21
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | IFX1117GSV33INTR-ND | IFX1117GS V33 | IFX1117GS V33 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Special Features | Input Overcurrent Protection |