Infineon Technologies AG 5V 30MA Voltage Regulator IC IFX20002MBV50HTSA1

Description
IC REG LINEAR 5V 30MA SCT595-5 Product overview: IFX20002MBV50HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX20002MBV50HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 30MA SCT595-5 Product overview: IFX20002MBV50HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX20002MBV50HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 30MA Voltage Regulator IC
776-IFX20002MBV50HTSA1
5V 30MA Voltage Regulator IC 776-IFX20002MBV50HTSA1
IC REG LINEAR 5V 30MA SCT595-5 Product overview: IFX20002MBV50HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX20002MBV50HTS A1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 30MA SCT595-5 Product overview: IFX20002MBV50HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IFX20002MBV50HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 967223-IFX20002MBV50HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
967223-IFX20002MBV50HTSA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 967223-IFX20002MBV50HTSA1
Win Source Part Number: 967223-IFX20002MBV50 HTSA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 30mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 5.2 mA Control Features: Inhibit Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 5V Package / Case: 6-SMD (5 Leads), Gull Wing Supplier Device Package: PG-SCT595-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): IFX20002MBV50HTSA1IF X20002MB V50; SP001041644; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 170 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: IFX20002MB V50,IFX20002MBV50HTS A1DKR,IFX20002MBV50H TSA1CT,IFX20002MBV50 HTSA1TR,SP001041644 Base Product Number: IFX20002 Product Status: Last Time Buy Voltage Dropout (Max): 0.3V @ 20mA

Win Source Part Number: 967223-IFX20002MBV50HTSA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 5.2 mA
Control Features: Inhibit
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: 6-SMD (5 Leads), Gull Wing
Supplier Device Package: PG-SCT595-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): IFX20002MBV50HTSA1IFX20002MB V50; SP001041644;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 170 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IFX20002MB V50,IFX20002MBV50HTSA1DKR,IFX20002MBV50HTSA1CT,IFX20002MBV50HTSA1TR,SP001041644
Base Product Number: IFX20002
Product Status: Last Time Buy
Voltage Dropout (Max): 0.3V @ 20mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IFX20002MBV50HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IFX20002MBV50HTSA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IFX20002MBV50HTSA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IFX20002MBV50HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IFX20002MBV50HTSA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IFX20002MBV50HTSA1
IC REG LINEAR 5V 30MA SCT595-5

IC REG LINEAR 5V 30MA SCT595-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - IFX20002MBV50HTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IFX20002MBV50HTSA1
PMIC - Voltage Regulators - Linear IFX20002MBV50HTSA1
IC REG LINEAR 5V 30MA SCT595-5

IC REG LINEAR 5V 30MA SCT595-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IFX20002MBV50HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IFX20002MBV50HTSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IFX20002MBV50HTSA1
IC REG LINEAR 5V 30MA SCT595-5

IC REG LINEAR 5V 30MA SCT595-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-IFX20002MBV50HTSA1 967223-IFX20002MBV50HTSA1 IFX20002MBV50HTSA1TR-ND IFX20002MBV50HTSA1 IFX20002MBV50HTSA1 IFX20002MBV50HTSA1
Product Name 5V 30MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; 6-SMD (5 Leads), Gull Wing Other; 6-SMD (5 Leads), Gull Wing
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
VIN 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data