Rochester Electronics Interface - Signal Terminators UCC5640PW28

Description
IC SCSI 9-LINE TERM 28-TSSOP
Description
IC SCSI 9-LINE TERM 28-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC5640PW28 is an active terminator designed specifically for low voltage differential (LVD) SCSI networks, supporting standards such as SCSI SPI-2 Ultra2, SPI-3 Ultra3/Ultra160, and SPI-4 Ultra320. It operates within a voltage range of 2.7 V to 5.25 V and features a differential failsafe bias, which enhances the frequency response of the LVD bus while minimizing bus loading due to its low channel capacitance of 1.5 pF. This device is available in a 28-pin TSSOP package, facilitating ease of layout in circuit designs. It is important to note that the UCC5640 is not suitable for single-ended (SE) or high voltage differential (HVD) systems. The device also includes a disconnect feature that allows for shutdown when not in use, contributing to system efficiency. Additionally, it has limited built-in ESD protection, necessitating careful handling during storage and assembly.

Datasheet Summary
Powered by GS/AI

The UCC5640PW28 is an active terminator designed specifically for low voltage differential (LVD) SCSI networks, supporting standards such as SCSI SPI-2 Ultra2, SPI-3 Ultra3/Ultra160, and SPI-4 Ultra320. It operates within a voltage range of 2.7 V to 5.25 V and features a differential failsafe bias, which enhances the frequency response of the LVD bus while minimizing bus loading due to its low channel capacitance of 1.5 pF. This device is available in a 28-pin TSSOP package, facilitating ease of layout in circuit designs. It is important to note that the UCC5640 is not suitable for single-ended (SE) or high voltage differential (HVD) systems. The device also includes a disconnect feature that allows for shutdown when not in use, contributing to system efficiency. Additionally, it has limited built-in ESD protection, necessitating careful handling during storage and assembly.

Suppliers

Company
Product
Description
Supplier Links
Interface - Signal Terminators - UCC5640PW28 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5640PW28
Interface - Signal Terminators UCC5640PW28
IC SCSI 9-LINE TERM 28-TSSOP

IC SCSI 9-LINE TERM 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number UCC5640PW28
Product Name Interface - Signal Terminators
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers