Rochester Electronics Interface - Interface - Controllers - TSB43DB42ZHC TSB43DB42ZHC

Description
Manufacturer: Texas Instruments Win Source Part Number: 937653-TSB43DB42ZHC Operating Temperature Range: -20°C ~ 85°C Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15) Package: 196-LBGA Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA MICROSTAR (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 126 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937653-TSB43DB42ZHC Operating Temperature Range: -20°C ~ 85°C Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15) Package: 196-LBGA Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA MICROSTAR (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 126 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB43DB42ZHC - 937653-TSB43DB42ZHC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43DB42ZHC
937653-TSB43DB42ZHC
Interface - Interface - Controllers - TSB43DB42ZHC 937653-TSB43DB42ZHC
Manufacturer: Texas Instruments Win Source Part Number: 937653-TSB43DB42ZHC Operating Temperature Range: -20°C ~ 85°C Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15) Package: 196-LBGA Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA MICROSTAR (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 126 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937653-TSB43DB42ZHC
Operating Temperature Range: -20°C ~ 85°C
Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
Package: 196-LBGA
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 196-BGA MICROSTAR (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 126
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Controllers - TSB43DB42ZHC - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB43DB42ZHC
Interface - Controllers TSB43DB42ZHC
IC PHY/LINK LAYER CTRLR 196-BGA

IC PHY/LINK LAYER CTRLR 196-BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 937653-TSB43DB42ZHC TSB43DB42ZHC
Product Name Interface - Interface - Controllers - TSB43DB42ZHC Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers