NXP Semiconductors Interface - Interface - Specialized - TDA8024AT/C1,112 TDA8024AT/C1,112

Description
Manufacturer: NXP Win Source Part Number: 796580-TDA8024AT/C1, 112 Series: * Family Name: TDA8024 Categories: Uncategorized Alternative Parts (Cross-Reference): TDA8024TT/C1,118; TDA8024AT/C1; TDA8024AT/C1,118; TDA8035HN/C2/S1J; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 796580-TDA8024AT/C1, 112 Series: * Family Name: TDA8024 Categories: Uncategorized Alternative Parts (Cross-Reference): TDA8024TT/C1,118; TDA8024AT/C1; TDA8024AT/C1,118; TDA8035HN/C2/S1J; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TDA8024AT/C1,112 - 796580-TDA8024AT/C1,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TDA8024AT/C1,112
796580-TDA8024AT/C1,112
Interface - Interface - Specialized - TDA8024AT/C1,112 796580-TDA8024AT/C1,112
Manufacturer: NXP Win Source Part Number: 796580-TDA8024AT/C1, 112 Series: * Family Name: TDA8024 Categories: Uncategorized Alternative Parts (Cross-Reference): TDA8024TT/C1,118; TDA8024AT/C1; TDA8024AT/C1,118; TDA8035HN/C2/S1J; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 796580-TDA8024AT/C1,112
Series: *
Family Name: TDA8024
Categories: Uncategorized
Alternative Parts (Cross-Reference): TDA8024TT/C1,118; TDA8024AT/C1; TDA8024AT/C1,118; TDA8035HN/C2/S1J;
Introduction Date: August 19, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TDA8024AT/C1,112 - Rochester Electronics
Newburyport, MA, United States
Interface Circuit

Interface Circuit

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TDA8024AT/C1,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TDA8024AT/C1,112
Integrated Circuits (ICs) - Interface - Specialized TDA8024AT/C1,112
IC SMART CARD INTERFACE 28SOIC

IC SMART CARD INTERFACE 28SOIC

Supplier's Site
Specialized - TDA8024AT/C1,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TDA8024AT/C1,112
Specialized TDA8024AT/C1,112
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 796580-TDA8024AT/C1,112 TDA8024AT/C1,112 TDA8024AT/C1,112 TDA8024AT/C1,112
Product Name Interface - Interface - Specialized - TDA8024AT/C1,112 Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900962P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32267-C-FM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 50-QFN (6x8)
View Details
2 suppliers